EN
  • EN
  • DE
  • IT

PIC16F73T-I/SO

Part No PIC16F73T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Date RAM Size 192 x 8
Supply Voltage 4V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number PIC16F73
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 711680-PIC16F73T-I/SO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F73T-I/SO CAD Model

Description

Microchip Technology's PIC16F73T-I/SO Microcontroller

The PIC16F73T-I/SO is a versatile and powerful microcontroller from Microchip Technology, designed for embedded applications requiring a robust set of features within a compact package. This particular model is part of the well-established PIC16F family, known for its ease of use, reliability, and efficiency in processing and controlling operations.

The device is housed in a small-outline (SO) package, which is ideal for space-constrained applications. With its industrial temperature range, the PIC16F73T-I/SO is well-suited for operating in harsh environments, ensuring consistent performance from -40°C to +85°C.

Key Features:

  • CPU: The microcontroller is built around a high-performance RISC CPU, featuring only 35 single-word instructions to learn. This simplicity accelerates development and debugging, making it an excellent choice for both beginners and advanced users.
  • Memory: It contains 4KB of flash memory, which is reprogrammable and offers ample space for application code. Additionally, it has 192 bytes of RAM and 128 bytes of EEPROM for data storage, which is more than sufficient for numerous embedded system applications.
  • I/O and Peripherals: The PIC16F73T-I/SO boasts 22 I/O pins, providing ample connectivity options for peripherals. It also includes features such as an 8-channel 10-bit analog-to-digital converter, two capture/compare/PWM functions, and a synchronous serial port capable of SPI and I2C communication, making it highly versatile for a wide range of applications.
  • Power Management: This microcontroller offers several power-saving modes, including an idle mode that reduces CPU speed while permitting peripherals to function, and a power-down mode that minimizes power consumption to a minimum for battery-powered applications.
  • Programmability: The device can be programmed using Microchip's MPLAB IDE and a range of in-circuit programmers/debuggers, simplifying the development process and enabling quick iterations during prototyping.

Overall, the PIC16F73T-I/SO microcontroller is a reliable and cost-effective solution for designers looking to balance performance with power efficiency. Its rich set of integrated features and robust design make it a go-to choice for a myriad of embedded system applications, ranging from consumer electronics to industrial control systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7509 $65.5018
4+ $26.8725 $107.4900
6+ $26.0328 $156.1968
8+ $25.1930 $201.5440
11+ $24.3532 $267.8852
14+ $21.8339 $305.6746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess