Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Zilog
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number Z08442
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 904182-Z0844206PSC
Ultra Librarian 3D Model Ultra Librarian Z0844206PSC CAD Model

Description

The 904182-Z0844206PSC is an integrated circuit (IC) designed for interface control applications.

  • Series: Z08442
  • Manufacturer: Zilog
  • Packaging: Bulk
  • Standard Package Quantity: 10 pieces
  • Programmable: No
  • Package Type: Not Specified
  • Supplier Device Package: Not Specified
  • ECCN Classification: EAR99
  • REACH Regulations: Unaffected
  • MSL Level: 1 (Unlimited)
  • Product Status: Obsolete
  • Application: Interface Control Systems

You May Also Be Interested in

Texas Instruments
USB 3.1 4-Port Hub
Lowest to $2.5306
ECAD model for TUSB8044ARGC
Texas Instruments
USB Type-C and Power Delivery Controller 96-BGA
Lowest to $53.5878
ECAD model for PTPS65983ACZQZ
Texas Instruments
USB Type-C PD Controller
Lowest to $0.3871
ECAD model for TUSB422IYFP
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $1.6375
ECAD model for TUSB321AIRWB
Microchip Technology
Ethernet Switch Controller 10/100/1000 Mbps 324-BGA
Lowest to $91.6031
ECAD model for VSC7432XIH
Texas Instruments
USB 3.0 4-Port Hub
Lowest to $4.4181
ECAD model for TUSB8041IRGC
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $0.7443
ECAD model for TUSB320LIRWB
Intel
Gigabit Ethernet Controller
Lowest to $6.0306
ECAD model for WGI210IT
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $0.9825
ECAD model for TUSB321RWB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention