EN
  • EN
  • DE

PIC16F722AT-I/SO

Part No PIC16F722AT-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Reel - TR
Number of I/O 25
Family Name PIC16F722
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F722AT-I/SODKR, PIC16F722AT-I/SOCT, PIC16F722AT-I/SOTR, PIC16F722AT-I/SO-ND
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852258-PIC16F722AT-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F722AT-I/SO CAD Model

Description

The PIC16F722AT-I/SO is a highly versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This 8-bit CMOS microcontroller integrates Microchip's advanced RISC architecture to deliver fast processing speeds and efficient operation in compact form factors.

Key Features:

  • Core: The device features a 28/40-pin, 8-bit CMOS microcontroller with the PIC architecture renowned for its simplicity and ease of use.
  • CPU Speed: With a maximum CPU speed of 20MHz, the PIC16F722AT-I/SO offers quick execution of instructions, making it suitable for time-sensitive tasks and real-time applications.
  • Program Memory: It comes with 3.5KB of flash memory, providing ample space for program storage and allowing for in-circuit reprogramming, which is a significant advantage for rapid prototyping and iterative development processes.
  • Data Memory: The device has 256 bytes of EEPROM data memory, which is particularly useful for storing non-volatile data that must be retained between power cycles.
  • I/O Pins: The microcontroller includes 25 I/O pins, offering flexibility in interfacing with external peripherals, sensors, and actuators.
  • Timers: Multiple timers are integrated, including a 16-bit timer, which is essential for time-related operations like pulse width modulation (PWM), timing measurements, and event counting.
  • Analog-to-Digital Converter: An onboard 10-bit ADC with up to 13 channels allows the microcontroller to convert analog signals into digital data for processing, making it ideal for sensor interfacing and monitoring applications.
  • Communication Interfaces: The device supports various communication protocols, including SPI, I2C, and USART, facilitating easy data exchange with other microcontrollers, computers, and networked systems.
  • Operating Temperature: The PIC16F722AT-I/SO operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: It is available in a 28-pin SOIC package, which is suitable for surface-mount technology (SMT) and fits well in space-constrained applications.

This microcontroller is an excellent choice for designers looking for a balance between performance and cost. Its rich set of features makes it ideal for a variety of applications, including industrial control systems, automotive applications, consumer electronics, and more. With its robust design and comprehensive development support from Microchip Technology, the PIC16F722AT-I/SO stands out as a reliable and versatile component for your embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6202 $50.6828
34+ $2.9704 $100.9936
53+ $2.8776 $152.5128
72+ $2.7848 $200.5056
93+ $2.6920 $250.3560
125+ $2.4135 $301.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess