EN
  • EN
  • DE

PIC16F677T-I/ML

Part No PIC16F677T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 3.5KB Flash 5V Automotive 20-Pin QFN EP T/R / IC MCU 8BIT 3.5KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Win Source Part Number 061787-PIC16F677T-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 3,300
Family Name PIC16F677
Introduction Date November 08, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F677T-I/ML CAD Model

Description

Microchip Technology's PIC16F677T-I/ML Microcontroller

The PIC16F677T-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile microcontroller is part of Microchip's renowned PIC16F family, known for its enhanced features, low power consumption, and reliable performance. The PIC16F677T-I/ML comes in a compact 28-pin QFN (Quad Flat No-leads) package, making it ideal for space-constrained applications.

Featuring a robust architecture, the PIC16F677T-I/ML boasts a flash memory size of 3.5KB, which allows for flexible program storage and is suitable for various complex algorithms and control applications. The device includes 256 bytes of EEPROM data memory, providing a convenient solution for non-volatile storage requirements. Additionally, it is equipped with 128 bytes of RAM, ensuring efficient data handling and processing capabilities.

The microcontroller operates at a voltage range of 2.0V to 5.5V, allowing for versatile power management and making it compatible with both battery-powered and traditional powered devices. Its operating temperature range from -40°C to 85°C ensures reliability and stable operation across diverse environmental conditions.

Among its many integrated peripherals, the PIC16F677T-I/ML features a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling precise sensor interfacing and data acquisition. It also includes two comparators, providing the necessary hardware for analog signal monitoring and level detection without additional external components.

For communication purposes, this microcontroller supports various serial communication protocols, such as SPI (Serial Peripheral Interface), I2C (Inter-Integrated Circuit), and EUSART (Enhanced Universal Synchronous Asynchronous Receiver Transmitter), which allow for easy integration into embedded systems requiring data exchange with peripherals or other microcontrollers.

Microchip's PIC16F677T-I/ML is also equipped with an array of timers, PWM (Pulse Width Modulation) modules, and other features like a watchdog timer, brown-out reset, and power-saving sleep mode. These features make it an excellent choice for designers looking for a microcontroller that balances performance, power efficiency, and flexibility. Whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices, the PIC16F677T-I/ML is engineered to meet the demands of today's innovative embedded designs.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess