EN
  • EN
  • DE

PIC16F627A-I/SO

Part No PIC16F627A-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 089518-PIC16F627A-I/SO
Family Name PIC16F627
Introduction Date December 03, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F627A-I/SO CAD Model

Description

Microchip Technology PIC16F627A-I/SO Microcontroller

The PIC16F627A-I/SO from Microchip Technology is a versatile and powerful 8-bit microcontroller that combines intelligent analog and digital peripherals with low-power consumption to suit a wide range of application needs. Housed in a compact 18-SOIC package, this microcontroller is ideal for embedded systems requiring a small footprint without compromising performance.

At the core of the PIC16F627A-I/SO lies a high-performance RISC CPU with a 14-bit instruction set that enables quick execution of instructions with a typical speed of 5 million instructions per second (MIPS) at 20MHz. With 3.5KB of flash memory, the microcontroller offers ample space for application code, and it also provides 128 bytes of EEPROM data memory, which is essential for storing non-volatile data that must be preserved between power cycles.

The device is equipped with 224 bytes of RAM, ensuring efficient data handling and multitasking. The microcontroller's I/O capabilities include 16 programmable I/O pins, giving developers the flexibility to interface with a wide array of sensors, actuators, and other peripherals. Additionally, the PIC16F627A-I/SO supports versatile serial communication via its USART module, which can be configured for standard serial protocols such as RS-232, RS-485, and more.

One of the standout features of this microcontroller is its integrated analog-to-digital converter (ADC), which allows for the conversion of analog signals to digital values, making it suitable for sensor-based applications. Moreover, the device includes two comparators and a programmable internal oscillator, which reduces the need for external components and helps to minimize system costs.

For enhanced security and system reliability, the PIC16F627A-I/SO comes with Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) features. It also supports in-circuit serial programming (ICSP) for easy firmware updates and debugging.

Whether it's for industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC16F627A-I/SO from Microchip Technology is a robust and adaptable microcontroller choice that offers a perfect blend of power efficiency and processing capability.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess