EN
  • EN
  • DE

PIC16F19195-I/PT

Part No PIC16F19195-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 45x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16F19195
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337685-PIC16F19195-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F19195-I/PT CAD Model

Description

Microchip Technology PIC16F19195-I/PT Microcontroller

The PIC16F19195-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for versatile applications that require sophisticated control and connectivity features. This robust 8-bit MCU is part of Microchip's Enhanced Mid-range Core product line and is specifically tailored for those who require a balance between power efficiency and computational capability.

Featuring a 64 MHz internal oscillator, this MCU offers a rapid processing speed that is ideal for a wide range of applications, including industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices. The PIC16F19195-I/PT comes in a 64-TQFP (Thin Quad Flat Pack) package, which provides a compact footprint while still offering ample I/O options for interfacing with sensors, actuators, and other peripherals.

One of the standout features of this microcontroller is its extensive memory capabilities. It includes 56 KB of Flash program memory and 4 KB of RAM, allowing for the storage of complex programs and the efficient handling of data. Additionally, the device is equipped with 1024 bytes of EEPROM, which is useful for non-volatile storage of critical data that must be preserved across power cycles.

The PIC16F19195-I/PT also boasts advanced peripherals that enhance its functionality. It has up to 35 I/O pins and features several communication interfaces such as I²C, SPI, and EUSART, which enable seamless integration with other devices and systems. For analog functionalities, it includes a 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, two comparators, and a 5-bit Digital-to-Analog Converter (DAC), making it highly suitable for sensor interfacing and control applications.

For improved ease of use, the MCU supports self-programmability through its onboard memory, and it is compatible with the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. This allows for streamlined development and debugging processes. Furthermore, the device is characterized by its low-power consumption modes, which are critical for battery-operated devices, enhancing their operational lifespan.

In summary, the PIC16F19195-I/PT from Microchip Technology is a highly capable microcontroller that offers a rich set of features, making it an excellent choice for designers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0616 $54.5544
21+ $4.9736 $104.4456
32+ $4.8182 $154.1824
43+ $4.6628 $200.5004
56+ $4.5073 $252.4088
75+ $4.0411 $303.0825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess