EN
  • EN
  • DE

PIC16F19176-I/PT

Part No PIC16F19176-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 31x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F19176
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1322705-PIC16F19176-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F19176-I/PT CAD Model

Description

Product Overview: PIC16F19176-I/PT

The PIC16F19176-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This device is part of the PIC16F family, which is well-known for its robust architecture, rich feature set, and ease of use. The PIC16F19176-I/PT is designed to deliver exceptional power efficiency and computational performance, making it an ideal choice for low-power and high-performance embedded systems.

Key Features:

  • CPU: The device is powered by an enhanced Mid-range 8-bit core with a 14-bit instruction set, which provides a perfect balance between power consumption and processing capability.
  • Memory: It comes with 28 KB of Flash program memory and 2 KB of SRAM, ensuring ample space for complex applications and data storage.
  • EEPROM: 256 bytes of data EEPROM are included, which is ideal for non-volatile data storage that must persist even after power is cycled.
  • I/O Pins: With 36 I/O pins, this MCU offers extensive interfacing capabilities, allowing it to connect to a broad array of sensors, actuators, and other peripherals.
  • Communication Peripherals: It supports multiple communication protocols, including I2C, SPI, and EUSART, enabling easy integration into a variety of systems and networks.
  • Analog Features: The device boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, as well as two comparators and a 5-bit Digital-to-Analog Converter (DAC), which are essential for analog interfacing.
  • Timers and PWM: Multiple timers, including 4x 16-bit timers and 2x 8-bit timers, as well as 10-bit PWM outputs provide precise timing and control for tasks such as motor control and waveform generation.
  • Operating Voltage: It operates within a range of 1.8V to 5.5V, catering to both low-power and standard-power applications.
  • Temperature Range: The MCU can operate over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Packaging: Housed in a 44-pin TQFP package, the PIC16F19176-I/PT is compact and suitable for space-constrained applications.

Applications:

The PIC16F19176-I/PT is highly adaptable and can be used in a variety of applications, such as consumer electronics, automotive systems, industrial control, IoT devices, and medical instruments. Its rich set of features and flexible I/O options make it the MCU of choice for designers looking for a reliable and cost-effective solution for their embedded projects.

Overall, the PIC16F19176-I/PT by Microchip Technology represents a powerful and efficient solution for developers requiring a robust MCU with advanced features and a wide operating voltage and temperature range.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess