EN
  • EN
  • DE

PIC16F18324T-I/SL

Part No PIC16F18324T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F18324
Other Names PIC16F18324T-I/SLDKR,PIC16F18324T-I/SLTR,PIC16F18324T-I/SL,PIC16F18324T-I/SLCT
Standard Package 2,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264384-PIC16F18324T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F18324T-I/SL CAD Model

Description

Microchip Technology's PIC16F18324T-I/SL Microcontroller

The PIC16F18324T-I/SL is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from simple to complex embedded systems. This particular model is part of the enhanced mid-range PIC16F family, which is well-regarded for its excellent performance, low power consumption, and rich feature set.

This microcontroller comes in a compact 14-pin SOIC package, making it an ideal choice for space-constrained applications. It operates on a wide voltage range of 2.3V to 5.5V, providing flexibility in different power environments and ensuring compatibility with both TTL and CMOS logic levels.

Core Features:

  • CPU Speed: The PIC16F18324T-I/SL offers a CPU speed of up to 32 MHz, thanks to its internal oscillator, providing a robust platform for applications requiring quick processing and response times.
  • Memory: It boasts 7 KB of flash memory and 512 bytes of SRAM, alongside 256 bytes of data EEPROM. This generous memory allocation allows for the storage of complex programs and data sets.
  • I/O Pins: With 11 versatile I/O pins, this microcontroller can handle multiple tasks simultaneously, making it suitable for multitasking applications.
  • Peripheral Features: It includes a variety of peripherals such as PWM modules, multiple timers, comparators, a 10-bit ADC with Computation (ADC2), and a 5-bit DAC, all of which contribute to its adaptability in handling diverse tasks.
  • Communication: The device supports essential communication protocols like I2C, SPI, and EUSART, enabling it to easily interface with other microcontrollers, sensors, and peripheral devices.

Applications:

The PIC16F18324T-I/SL is suited for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Smart Home Automation

With its low power consumption and XLP (eXtreme Low Power) technology, the PIC16F18324T-I/SL is particularly well-suited for battery-operated and portable devices, where power efficiency is crucial.

Overall, the PIC16F18324T-I/SL from Microchip Technology is a robust and reliable microcontroller that offers a perfect blend of performance, power efficiency, and flexibility, making it a top choice for engineers and developers across a wide range of industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0085 $60.5100
125+ $0.9436 $117.9500
195+ $0.9110 $177.6450
275+ $0.8459 $232.6225
360+ $0.8134 $292.8240
445+ $0.7809 $347.5005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,190 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess