EN
  • EN
  • DE

PIC16F1827-E/MV

Part No PIC16F1827-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28UQFN / 18/20/28-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 384 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Part Number Series PIC16F1827
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811994-PIC16F1827-E/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1827-E/MV CAD Model

Description

Microchip Technology's PIC16F1827-E/MV

The PIC16F1827-E/MV from Microchip Technology is a high-performance, 8-bit microcontroller packed with a wealth of features designed for a broad range of applications. This versatile MCU operates within the voltage range of 1.8V to 5.5V, making it suitable for low-power and battery-operated devices. The PIC16F1827-E/MV comes in a 28-pin UQFN package, offering a compact footprint for space-constrained applications.

At its core, the PIC16F1827-E/MV boasts a robust architecture that includes 3.5KB of flash memory, 256 bytes of EEPROM, and 128 bytes of RAM. These resources allow for efficient handling of complex code and data storage. The device operates at a speed of up to 32 MHz, providing ample processing power for a variety of tasks.

One of the standout features of this microcontroller is its integrated Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels. This feature ensures smooth and efficient execution of instructions, enhancing the overall performance of the device. Additionally, the microcontroller supports a wide range of peripherals such as an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for accurate analog signal measurements.

The PIC16F1827-E/MV also includes two PWM modules, which can be used for motor control, LED dimming, or other pulse width modulation applications. Communication with other devices is facilitated by its versatile serial communication interfaces, including I2C, SPI, and EUSART, which provide ample options for connectivity.

Designed with power efficiency in mind, the PIC16F1827-E/MV includes Power-Saving Sleep mode, Idle mode, and an on-chip voltage reference to minimize power consumption. These features, combined with its wide operating voltage range, make it an excellent choice for portable and power-sensitive applications.

For developers, Microchip provides extensive support through its MPLAB® IDE and MPLAB® XC8 compiler, simplifying the development process and reducing time to market. The microcontroller is also supported by Microchip's programmer/debugger toolsets, making debugging and programming tasks straightforward and efficient.

In summary, the PIC16F1827-E/MV is a feature-rich, versatile microcontroller that is ideal for a wide array of applications, from consumer electronics to industrial control systems. Its blend of power efficiency, processing power, and extensive peripheral support makes it a smart choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1686 $52.5870
105+ $0.9588 $100.6740
165+ $0.9289 $153.2685
225+ $0.8989 $202.2525
290+ $0.8689 $251.9810
390+ $0.7791 $303.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,823 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess