EN
  • EN
  • DE

PIC16F1825T-E/SL

Part No PIC16F1825T-E/SL
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833805-PIC16F1825T-E/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F1825T-E/SL CAD Model

Description

Microchip Technology's PIC16F1825T-E/SL Microcontroller

The PIC16F1825T-E/SL is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to offer a blend of performance, low power consumption, and versatile features for a wide range of applications. This compact, surface-mount MCU is part of the PIC16F family, which is well-known for its ease of use and reliability in the embedded systems market.

Main Features

  • Core: The PIC16F1825T-E/SL is built around an enhanced Mid-range 8-bit core with an internal oscillator, providing a reliable and efficient processing unit for various applications.
  • Memory: It boasts 14 KB of flash memory, 1 KB of SRAM, and 256 bytes of EEPROM, which makes it suitable for applications requiring adequate program storage and data retention without the need for additional external memory components.
  • I/O Pins: This MCU comes with 12 I/O pins, which are highly configurable and provide the flexibility needed for complex tasks, ranging from simple LED control to more sophisticated peripheral interfacing.
  • Peripherals: The device includes versatile peripherals such as PWM modules, comparators, and a 10-bit Analog-to-Digital Converter (ADC), which enable it to handle a wide array of analog and digital signal processing tasks.
  • Communication: For communication with other devices, the PIC16F1825T-E/SL supports I2C, SPI, and EUSART interfaces, allowing for easy integration into a larger system or for adding connectivity features.
  • Power Management: The MCU is designed with power efficiency in mind, featuring multiple sleep modes and an ultra-low-power watchdog timer, making it ideal for battery-powered or energy-sensitive applications.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability and performance even in harsh environmental conditions.
  • Packaging: Packaged in a 14-pin SOIC, the PIC16F1825T-E/SL is compact and suitable for space-constrained applications.

Applications

The PIC16F1825T-E/SL microcontroller is a versatile component that can be used in a variety of applications, such as consumer electronics, automotive systems, industrial control, home automation, and Internet of Things (IoT) devices. Its robust feature set and adaptability make it an excellent choice for designers and engineers looking to develop efficient and cost-effective solutions.

With Microchip's commitment to quality and long-term availability, the PIC16F1825T-E/SL is not just a powerful MCU choice but also a reliable foundation for your next project.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,727 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess