EN
  • EN
  • DE

PIC16F1708T-I/ML

Part No PIC16F1708T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000319-PIC16F1708T-I/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tape & Reel (TR)
Core Processor PIC
Speed 32MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC16F1708T-I/ML CAD Model

Description

Product Overview: PIC16F1708T-I/ML

The PIC16F1708T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the PIC16F family, which is renowned for its ease of use, versatility, and low power consumption. It is designed to cater to a wide range of applications, including industrial control systems, automotive, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: The device features a PIC architecture with a CPU speed of up to 32 MHz, providing a balance between power consumption and processing capability.
  • Memory: It comes with 7 KB of Flash program memory and 512 bytes of RAM, which facilitates efficient handling of code and data processing tasks.
  • I/O Pins: The MCU offers 18 I/O pins that are highly configurable, allowing for flexible interfacing with peripheral devices.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 17 channels enables accurate analog signal measurement, crucial for sensor interfacing and data acquisition applications.
  • Communication: Integrated communication peripherals include I2C, SPI, and EUSART, which provide versatile options for serial communication with other devices.
  • Timers and PWM: Multiple timers and up to four PWM channels support timing and control operations, such as motor control and LED dimming.
  • Operating Voltage: The device operates over a wide voltage range of 2.3V to 5.5V, accommodating various power supply requirements.
  • Temperature Range: It is rated for an extended temperature range from -40°C to +125°C, ensuring reliable operation under harsh environmental conditions.
  • Packaging: The MCU is available in a 20-pin QFN package, which is suitable for space-constrained applications.

Applications:

The PIC16F1708T-I/ML MCU is designed for a multitude of applications where efficiency and reliability are paramount. Its rich set of features makes it ideal for embedded systems that require analog integration and digital communication, such as smart sensors, home automation systems, automotive subsystems, and small-scale robotics.

With Microchip's robust development tools and extensive support network, engineers and designers can quickly bring their innovative ideas to life using the PIC16F1708T-I/ML microcontroller.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess