EN
  • EN
  • DE

PIC16F15376T-I/PTVAO

Part No PIC16F15376T-I/PTVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44TQFP / PIC Automotive, AEC-Q100, PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F15376
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1357028-PIC16F15376T-I/PTVAO
Ultra Librarian 3D Model Ultra Librarian PIC16F15376T-I/PTVAO CAD Model

Description

Microchip Technology's PIC16F15376T-I/PTVAO

The PIC16F15376T-I/PTVAO is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular MCU belongs to Microchip's extensive PIC16F family, renowned for their ease of use and advanced features suitable for a wide range of applications.

At the heart of this MCU is a high-performance 8-bit CPU with an integrated Flash memory, making it ideal for applications that require a balance between power efficiency and processing capability. The MCU operates at a voltage range of 2.3V to 5.5V, allowing for flexibility in power-sensitive designs. Its temperature range, denoted by the 'T' in its part number, indicates that it is built to withstand industrial temperature ranges, typically from -40°C to 85°C, ensuring reliable performance under harsh conditions.

The PIC16F15376T-I/PTVAO is packed with advanced features, including up to 28 KB of Flash memory, 2 KB of RAM, and 256 bytes of EEPROM. This generous memory allocation allows for robust program storage and efficient data management. Additionally, it boasts a rich set of peripherals such as multiple 10-bit Analog-to-Digital Converters (ADCs), a 5-bit Digital-to-Analog Converter (DAC), comparators, and a multitude of communication interfaces like I2C, SPI, and EUSART, which are essential for IoT and connected devices.

Furthermore, this MCU features Core Independent Peripherals (CIPs) that offload tasks from the CPU, allowing for lower power consumption and increased efficiency. CIPs enable the implementation of complex functions with minimal code and reduce the need for external components, which can lead to cost savings and simplified design.

The PIC16F15376T-I/PTVAO comes in a TQFP (Thin Quad Flat Package) with 44 pins, denoted by 'PT' in its part number, providing ample I/O options for interfacing with other devices and systems. The 'VAO' suffix typically indicates specific configuration or operational settings defined by Microchip Technology for this MCU variant.

Whether you're developing consumer electronics, automotive systems, or industrial controls, the PIC16F15376T-I/PTVAO offers a reliable and feature-rich platform for your embedded solutions. Its robust architecture, coupled with Microchip's comprehensive development tools and support, make it an excellent choice for engineers and designers looking to create innovative and efficient products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess