EN
  • EN
  • DE

PIC16F15345-I/SO

Part No PIC16F15345-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16F15345
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 38
Win Source Part Number 1316767-PIC16F15345-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F15345-I/SO CAD Model

Description

Microchip Technology's PIC16F15345-I/SO Microcontroller

The PIC16F15345-I/SO from Microchip Technology is a versatile and powerful microcontroller designed to cater to a wide array of applications ranging from simple to complex embedded systems. This device is a member of the renowned PIC16F family, known for its ease of use, robust performance, and flexibility.

The PIC16F15345-I/SO is housed in a compact SOIC (Small Outline Integrated Circuit) package, which makes it ideal for space-constrained applications. It features an enhanced mid-range 8-bit architecture with an integrated 32 MHz internal oscillator, ensuring precise timing and effective power management for a variety of tasks.

One of the standout features of this microcontroller is its rich set of peripherals. It boasts up to 28 KB of Flash memory and 2 KB of RAM, providing ample space for application code and data storage. Additionally, it includes a variety of communication interfaces such as I2C, SPI, and EUSART, which are essential for modern embedded designs that require connectivity and data exchange.

The device also offers a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for enhanced analog sensor integration, allowing for direct sensor-to-microcontroller interfacing. This feature simplifies the design and reduces the need for external components. The ADCC automates capacitance, inductance, and temperature sensing, as well as advanced signal analysis for real-time system response.

With its two Capture/Compare/PWM (CCP) modules and two Complementary Waveform Generator (CWG) modules, the PIC16F15345-I/SO is well-suited for a variety of control applications, including motor control and LED lighting. Its configurable Logic Cell (CLC) module allows for the creation of custom logic functions, further enhancing its versatility.

Security and safety are also a priority in the design of the PIC16F15345-I/SO. It features a Memory Access Partition (MAP) to protect code and Data Memory Access Protection (DMAP) to secure data, ensuring the integrity and reliability of the system.

In summary, the PIC16F15345-I/SO microcontroller from Microchip Technology is a highly capable and adaptable solution for designers looking to balance performance, power efficiency, and functionality in their embedded projects. Its array of built-in features and extensive memory make it an excellent choice for a broad spectrum of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5245 $53.3575
80+ $1.2509 $100.0720
125+ $1.2118 $151.4750
175+ $1.1727 $205.2225
225+ $1.1337 $255.0825
300+ $1.0164 $304.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,853 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess