EN
  • EN
  • DE

PIC16F15324-I/JQ

Part No PIC16F15324-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000992-PIC16F15324-I/JQ
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Speed 32MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-UQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC16F15324-I/JQ CAD Model

Description

Microchip Technology PIC16F15324-I/JQ Microcontroller

The PIC16F15324-I/JQ is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide array of applications from industrial control systems to consumer electronics. This microcontroller is part of the PIC16F family, known for its low power consumption, versatility, and ease of use, making it an ideal choice for designers looking for a reliable and cost-effective solution.

At the heart of the PIC16F15324-I/JQ is a powerful 8-bit CPU, capable of executing instructions efficiently, which allows for optimized control in various applications. It operates at a speed of up to 32 MHz and features a Flash memory size of 3.5 KB, which is suitable for small to medium-sized applications. The device also includes 256 bytes of EEPROM and 512 bytes of RAM, providing ample storage for data and program execution.

This microcontroller comes in a 16-pin UQFN package, providing a compact footprint for space-constrained applications. It supports a wide operating voltage range from 2.3V to 5.5V, enabling its use in both battery-powered and powered devices. The extended temperature range from -40°C to +125°C ensures reliable operation in harsh environments.

The PIC16F15324-I/JQ is equipped with a variety of peripherals that enhance its functionality. These include a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for precise analog signal measurement, a 5-bit Digital-to-Analog Converter (DAC) for accurate analog output, two PWM modules for motor control and LED dimming, and a Comparators module for real-time signal comparison. Additionally, it offers communication interfaces such as I2C, SPI, and EUSART, which facilitate easy integration with other devices and systems.

Microchip's MPLAB X Integrated Development Environment (IDE) supports the PIC16F15324-I/JQ, providing developers with powerful development tools and software libraries to streamline the development process. The microcontroller is also compatible with the MPLAB Code Configurator (MCC), a graphical programming environment that simplifies configuration and accelerates the development cycle.

In summary, the PIC16F15324-I/JQ from Microchip Technology is a robust and versatile microcontroller that offers a balance of performance, power efficiency, and integrated features, making it an excellent choice for a variety of embedded system applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7710 $52.6490
44+ $2.2736 $100.0384
69+ $2.2026 $151.9794
94+ $2.1315 $200.3610
122+ $2.0605 $251.3810
163+ $1.8473 $301.1099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess