EN
  • EN
  • DE

PIC16F1527-E/PT

Part No PIC16F1527-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 64TQFP / PIC series Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16F1527
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1144884-PIC16F1527-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1527-E/PT CAD Model

Description

Microchip Technology's PIC16F1527-E/PT Microcontroller

The PIC16F1527-E/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This MCU is part of the extensive PIC family known for their reliability and versatility in various applications. The PIC16F1527-E/PT is designed to cater to the needs of a wide range of applications, including industrial control systems, automotive, consumer electronics, and more.

This microcontroller is built on Microchip's advanced 8-bit architecture, which ensures efficient handling of operations with a CPU speed of up to 32 MHz. It is equipped with 56 KB of flash memory, which provides ample space for application code, and 2048 bytes of RAM for data storage, ensuring smooth and responsive operation.

The PIC16F1527-E/PT features an impressive array of peripherals. It includes two Enhanced Capture/Compare/PWM (ECCP) modules, which are ideal for complex waveform generation and PWM output, making it a perfect choice for motor control applications. Additionally, it boasts two Master Synchronous Serial Port (MSSP) modules supporting SPI and I²C communication, enabling easy interfacing with other microcontrollers, sensors, and peripherals.

With its 35 I/O pins, this MCU offers ample connectivity options, and its robust design includes an internal oscillator, which reduces the need for external components, saving space and cost on the PCB. The device also supports a wide operating voltage range from 1.8V to 5.5V, allowing for flexibility in power supply design and compatibility with both TTL and CMOS logic levels.

The PIC16F1527-E/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT). It also includes safety and power-saving features such as Brown-out Reset (BOR), Power-on Reset (POR), and several sleep modes to conserve power during periods of inactivity.

Overall, the PIC16F1527-E/PT from Microchip Technology is a robust and feature-rich microcontroller that provides designers with a scalable, low-power, and cost-effective solution for a multitude of embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5058 $55.0580
23+ $4.5176 $103.9048
35+ $4.3765 $153.1775
48+ $4.2353 $203.2944
62+ $4.0941 $253.8342
82+ $3.6706 $300.9892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess