Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 10MHz ~ 4GHz
Phase Difference 7°
Insertion Loss (Max) 3dB
Return Loss (Min) 14.98dB
Package / Case 6-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 360366-TCM2-43X+
Ultra Librarian 3D Model Ultra Librarian TCM2-43X+ CAD Model

Description

The 360366-TCM2-43X+ is a balun designed for use in RF and wireless applications.

  • Frequency Range: 10MHz to 4GHz
  • Phase Difference: 7 degrees
  • Maximum Insertion Loss: 3dB
  • Minimum Return Loss: 14.98dB
  • Package: 6-SMD module
  • Manufacturer: Mini-Circuits
  • Product Status: Active
  • Standard Package: 2,000 pcs

You May Also Be Interested in

Pulse
1608 LTE MIDDLE BAND (1710-2170M
Need more? Email Us
ECAD model for BLN1608LWKVR1721L
Pulse
XFMR RF 1:1 50 1000MHZ W C
Need more? Email Us
ECAD model for CX2024ANL
Pulse
XFMR RF 1.4:1CT 1 1000M
Need more? Email Us
ECAD model for CX2100NLT
M/A-Com Technology Solutions
1:1 Transmission Line Transformer | BALUN 50MHZ-1GHZ 1:1 6SMD FLAT
Lowest to $2.5750
ECAD model for MABA-010245-CT1160
Pulse
XFMR RF 1:1CT 1 1000MHZ
Need more? Email Us
ECAD model for CX2099NL
M/A-Com Technology Solutions
Transformer, 1:3 40 MHz - 1000MHz
Need more? Email Us
ECAD model for MABA-011032
Pulse
BALUN 780MHS TYPE09
Need more? Email Us
ECAD model for BLN0605LM09R0780A
Pulse
BALUN 5MHZ-200MHZ 1:4 5SMD MODUL
Need more? Email Us
ECAD model for C2073T
Johanson Technology Inc.
High Frequency Ceramic Solutions | BALUN 2.4GHZ-2.5GHZ 50/100 0805
Lowest to $0.1788
ECAD model for 2450BL15B100E

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0611 $50.6110
25+ $4.1527 $103.8175
38+ $4.0230 $152.8740
52+ $3.8932 $202.4464
67+ $3.7634 $252.1478
89+ $3.3741 $300.2949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention