EN
  • EN
  • DE

PIC16F1508-E/ML

Part No PIC16F1508-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name PIC16F1508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889426-PIC16F1508-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1508-E/ML CAD Model

Description

Microchip Technology PIC16F1508-E/ML Microcontroller

The PIC16F1508-E/ML is a high-performance, 8-bit microcontroller crafted by Microchip Technology. This versatile and powerful MCU is part of the PIC16F family, known for their robust architecture, rich feature set, and ease of use. It is particularly well-suited for a wide range of applications, from industrial control systems to consumer electronics.

The PIC16F1508 comes with an array of integrated features. It has a generous 7 KB of flash memory for program storage, alongside 256 bytes of EEPROM for data storage that requires retention between resets or power cycles. The device also includes 512 bytes of RAM, ensuring smooth operation and sufficient working memory for complex tasks.

One of the standout features of the PIC16F1508-E/ML is its flexibility in clocking options. It supports a precision internal oscillator, which eliminates the need for external clock components, thus reducing the overall system cost and complexity. Additionally, it has an extensive range of peripherals, including up to 18 I/O pins, an analog-to-digital converter (ADC) with up to 10-bit resolution, and multiple communication interfaces such as I2C, SPI, and UART for easy data transfer and peripheral connectivity.

Enhanced with Microchip's eXtreme Low Power (XLP) technology, this microcontroller is optimized for low power consumption, making it an ideal choice for battery-powered and power-sensitive applications. Its power management features, combined with sleep modes, contribute to prolonged battery life and reduced energy costs.

The PIC16F1508-E/ML is housed in a 28-pin QFN (Quad Flat No-leads) package, which is known for its compact footprint and excellent thermal performance. This packaging makes it suitable for space-constrained applications while providing a reliable thermal connection to the PCB.

Developers can take advantage of Microchip's comprehensive development tools and software libraries to streamline the design process. The PIC16F1508-E/ML is supported by the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator for simplified configuration and code generation.

In summary, the PIC16F1508-E/ML from Microchip Technology is a feature-rich, power-efficient microcontroller that offers a perfect blend of performance, versatility, and ease of use for a wide array of embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8441 $50.6460
145+ $0.6926 $100.4270
225+ $0.6710 $150.9750
310+ $0.6493 $201.2830
400+ $0.6277 $251.0800
535+ $0.5628 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess