EN
  • EN
  • DE

PIC16F1455-I/ML

Part No PIC16F1455-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 8
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 5x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name PIC16F1455
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889422-PIC16F1455-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1455-I/ML CAD Model

Description

Microchip Technology PIC16F1455-I/ML

The PIC16F1455-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology's extensive PIC family, designed to bring efficiency and versatility to a wide range of embedded applications. This particular model comes in a 16-pin QFN package and operates in the industrial temperature range, making it suitable for harsh environments.

Featuring a baseline architecture, the PIC16F1455-I/ML boasts a CPU speed of up to 48 MHz with an internal oscillator, eliminating the need for external clock components and thereby reducing the overall system cost and complexity. It is equipped with 14 KB of flash memory and 1 KB of RAM, providing ample space for application code and data storage.

One of the standout features of the PIC16F1455-I/ML is its integrated full-speed USB 2.0 compliant module, which supports USB communication without the need for an external USB bridge. This makes it an ideal choice for developing USB-enabled devices such as personal healthcare devices, sensors, and small peripherals.

The microcontroller also includes a variety of peripherals that enhance its capabilities. These include an 8-bit timer, a 16-bit timer, and a watchdog timer for system reliability. Additionally, it offers a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise analog signal measurement and conversion. It also has two PWM modules and various serial communication modules including I2C, SPI, and EUSART, which facilitate easy integration with other devices and systems.

With its low-power consumption modes, the PIC16F1455-I/ML is optimized for battery-powered and power-sensitive applications. Its Power-Saving Sleep mode ensures minimal power draw when the device is not active, thereby extending battery life. Furthermore, the device includes various safety features such as Brown-out Reset (BOR), Power-On Reset (POR), and programmable Low-Voltage Detect (LVD), ensuring reliable operation under varying power conditions.

Overall, the PIC16F1455-I/ML from Microchip Technology is a robust and flexible microcontroller solution for designers looking to add USB functionality and efficient processing to their embedded systems with minimal additional components and a small footprint.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3202 $53.1232
37+ $2.7243 $100.7991
57+ $2.6391 $150.4287
79+ $2.5540 $201.7660
102+ $2.4689 $251.8278
136+ $2.2135 $301.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess