EN
  • EN
  • DE

PIC16C76-20I/SP

Part No PIC16C76-20I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 28SPDIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16C76
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C7620ISP,PIC16C76-20I/SP-NDR
Standard Package 15
Win Source Part Number 1322056-PIC16C76-20I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16C76-20I/SP CAD Model

Description

The PIC16C76-20I/SP is a high-performance, EPROM-based microcontroller from Microchip Technology. It is designed to deliver exceptional power and flexibility for a wide range of embedded applications. This integrated circuit is part of the renowned PIC microcontroller family, known for its ease of use and robust instruction set.

The PIC16C76-20I/SP operates at a maximum frequency of 20 MHz, providing a swift response and processing capability for demanding tasks. The device comes in a 28-pin SPDIP (Plastic Dual In-line Package) that is suitable for through-hole mounting, making it a versatile choice for both prototyping and production.

Key Features:

  • EPROM Program Memory: The microcontroller contains 14 KB of user-programmable EPROM, allowing for flexibility in programming and re-programming during the development phase.
  • RAM and EEPROM Data Memory: It includes 368 bytes of RAM and 256 bytes of EEPROM data memory, which are essential for temporary data storage and non-volatile storage of configuration settings.
  • I/O Ports: The device provides 22 I/O ports, making it highly adaptable for interfacing with various peripherals and sensors.
  • Timers: It is equipped with two timers, including an 8-bit timer and a 16-bit timer, which are crucial for time-related operations like pulse width modulation (PWM) and event counting.
  • Analog-to-Digital Converter: The inclusion of an 8-channel, 8-bit A/D converter allows the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Serial Communication: It supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), facilitating easy data transfer and connectivity with other devices.
  • Power-Saving Modes: The PIC16C76-20I/SP features power-saving modes such as sleep mode, which significantly reduces power consumption when the device is not in active use.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, suitable for standard digital electronics applications.

With its robust set of features, the PIC16C76-20I/SP from Microchip Technology is an excellent choice for designers looking for a reliable and versatile microcontroller for their embedded systems. Whether it's for industrial control, consumer electronics, or automotive applications, this microcontroller offers the performance and scalability needed to meet the challenges of modern electronics design.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess