EN
  • EN
  • DE

PIC16C73A-04/SO

Part No PIC16C73A-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 6 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061752-PIC16C73A-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C73A-04/SO CAD Model

Description

The PIC16C73A-04/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is packed with a variety of features that make it ideal for applications that require automation and intelligent control systems, such as automotive, industrial control, and home appliances.

Key Features

  • CPU: The device boasts a powerful Harvard architecture processor. This architecture allows instructions and data to be fetched on separate buses, optimizing the microcontroller's speed and efficiency.
  • Operating Speed: The PIC16C73A-04/SO operates at a frequency of 4 MHz, providing a robust processing speed for a variety of tasks.
  • Memory: It includes 4 KB of program memory and 192 bytes of RAM, sufficient for handling complex operations and multitasking.
  • I/O Ports: The microcontroller features 22 I/O pins, which provide flexibility in interfacing with external peripherals and devices.
  • Timers: Equipped with two timers, the device is capable of handling time-related control tasks with ease.
  • Serial Communication: It supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy data transfer and communication with other devices.
  • Analog Features: The PIC16C73A-04/SO includes five channels of 8-bit Analog-to-Digital converter, allowing it to process analog signals and convert them to digital values for further processing.
  • Power Management: This microcontroller is designed with power-saving features including a sleep mode, which significantly reduces power consumption when the device is not in active use.
  • Package: It comes in a 28-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.

Applications

The versatile nature of the PIC16C73A-04/SO makes it suitable for a wide range of applications. Its robust I/O capabilities and serial communication options are particularly useful in embedded systems, remote sensors, and automation projects. The analog features are beneficial for applications that require sensor interfacing and data acquisition. Furthermore, its low power consumption makes it an excellent choice for battery-operated devices.

Conclusion

In conclusion, the PIC16C73A-04/SO from Microchip Technology is a versatile and efficient microcontroller that offers a balanced blend of speed, memory, and functionality. Its small form factor, coupled with its rich set of features, makes it an ideal candidate for a broad spectrum of microcontroller-based designs.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8170 $71.2680
8+ $14.6188 $116.9504
13+ $14.1626 $184.1138
17+ $13.7052 $232.9884
22+ $13.2490 $291.4780
30+ $11.8780 $356.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,018 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess