EN
  • EN
  • DE

PIC16C72A-20/SO

Part No PIC16C72A-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 045833-PIC16C72A-20/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C72A-20/SO CAD Model

Description

Microchip Technology PIC16C72A-20/SO Microcontroller

The PIC16C72A-20/SO is a high-performance, 8-bit microcontroller crafted by Microchip Technology, a leader in microcontroller and analog semiconductors. This versatile and powerful microcontroller is designed to support a wide range of applications, including automotive, industrial, appliances, and consumer electronics.

Key Features:

  • Core: The device features a PIC architecture with a CPU speed of 20 MHz, delivering robust performance for a variety of tasks.
  • Memory: It comes equipped with 3.5 KB of program memory and 128 bytes of RAM, ensuring sufficient space for code and data handling.
  • I/O Pins: The microcontroller offers 22 input/output pins, providing ample connectivity options for interfacing with peripherals and other devices.
  • Timers: It includes two 8-bit timers and one 16-bit timer, which are essential for tasks requiring precise timing and event counting.
  • Communication: The PIC16C72A-20/SO supports serial communication with onboard USART, enabling easy data exchange with other microcontrollers and devices.
  • Analog Features: It boasts an 8-channel, 8-bit analog-to-digital converter (ADC), allowing it to interface with analog sensors and convert their readings to digital values for processing.
  • Supply Voltage: The operating voltage range is from 4.0V to 5.5V, making it suitable for various power environments.
  • Package: The microcontroller is available in a small-outline (SO) package, specifically the 28-pin SOIC, which is ideal for space-constrained applications.

Applications:

The PIC16C72A-20/SO microcontroller is highly adaptable and can be used in an array of applications, from simple LED drivers to complex communication systems. Its programmable nature and rich feature set make it an excellent choice for custom embedded system designs requiring a balance of power efficiency and computing capability.

Conclusion:

Microchip's PIC16C72A-20/SO is a testament to the company's commitment to providing versatile and reliable microcontrollers. Its integration of memory, I/O, timers, and communication interfaces, along with its robust analog capabilities, make it a go-to choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4935 $57.4675
11+ $9.4306 $103.7366
17+ $9.1359 $155.3103
23+ $8.8412 $203.3476
30+ $8.5465 $256.3950
40+ $7.6624 $306.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,334 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess