Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 20-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16C712
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889396-PIC16C712-20E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C712-20E/SS CAD Model

Description

Microchip Technology PIC16C712-20E/SS Microcontroller

The PIC16C712-20E/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design, versatility, and efficiency in a wide range of applications. This MCU is part of the PIC16C family, which is well-regarded for its ease of use and robust instruction set that enables designers to tackle both simple and complex embedded system tasks.

Featuring a powerful 8-bit architecture, the PIC16C712-20E/SS operates at a maximum speed of 20 MHz, providing a good balance between speed and power consumption. With its SSOP (Shrink Small Outline Package) form factor, this microcontroller is particularly suited for space-constrained applications where board real estate is at a premium.

Key Features:

  • Programmable Memory: Comes with 1.75 KB of flash memory, which is ideal for storing firmware and application code that can be updated in the field.
  • RAM and EEPROM: Equipped with 68 bytes of RAM for variable storage and 128 bytes of EEPROM for non-volatile memory needs, allowing for data retention even after power cycles.
  • I/O Ports: The device includes 13 I/O pins, providing ample interfacing capabilities for peripherals and external devices.
  • Timers: Features two versatile timers, which can be used for a variety of functions including timing operations, pulse generation, and event counting.
  • Analog-to-Digital Converter: An integrated 8-bit ADC allows for the conversion of analog signals to digital, making it ideal for interfacing with sensors and analog inputs.
  • Serial Communication: Supports serial communication via USART, facilitating easy data exchange with other microcontrollers, computers, and peripherals.
  • Power-Saving Modes: Includes power-saving modes such as Sleep and Idle, which help to reduce power consumption and extend battery life in portable applications.

The PIC16C712-20E/SS is a versatile MCU that stands out for its programmability and integration of essential features for a broad range of applications, including industrial control systems, automotive electronics, consumer devices, and Internet of Things (IoT) products. Its robustness and adaptability make it a go-to choice for engineers and hobbyists alike who require a reliable and efficient microcontroller for their embedded projects.

You May Also Be Interested in

Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention