EN
  • EN
  • DE

PIC16C66-04/SP

Part No PIC16C66-04/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 368 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1237854-PIC16C66-04/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C66
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C66-04/SP CAD Model

Description

The PIC16C66-04/SP is a robust 8-bit microcontroller from Microchip Technology, designed to deliver high performance and versatility for a wide array of embedded applications. This microcontroller operates at a speed of 4 MHz, providing a balanced compromise between power consumption and processing capability. The PIC16C66-04/SP is part of the PIC16C family, which is well-known for its ease of use and reliability in the industry.

Key Features:

  • CPU: 8-bit CMOS microcontroller with a Harvard architecture that ensures a clear distinction between program and data memory.
  • Program Memory: Comes with 3.5KB of onboard EPROM, allowing for robust program storage and efficient code execution.
  • RAM: Features 128 bytes of RAM, facilitating variable storage and data manipulation during operation.
  • I/O Ports: Boasts 22 input/output pins, providing ample connectivity for peripherals and interfacing with other components in a system.
  • Timers: Equipped with two built-in timers (one 8-bit and one 16-bit), which are essential for time-related operations like pulse generation and event timing.
  • Interrupts: Offers multiple interrupt sources with user-selectable priorities, enhancing the microcontroller's responsiveness to external events.
  • Speed: Operates at 4 MHz clock speed, delivering a solid performance for a variety of tasks without excessive power consumption.
  • Supply Voltage: Can be powered by a supply voltage in the range of 4.5V to 5.5V, suitable for most common electronic applications.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability and function in challenging environments.
  • Package: Housed in a 28-pin SPDIP (Plastic Dual In-line Package), which is ideal for prototyping and can be easily integrated into larger systems.

Applications:

The PIC16C66-04/SP microcontroller is suitable for a diverse range of applications, including but not limited to: automation systems, consumer electronics, automotive industry, custom embedded systems, and hobbyist projects. Its robust feature set ensures that it can meet the requirements of both complex and straightforward tasks.

Why Choose the PIC16C66-04/SP?

Choosing the PIC16C66-04/SP from Microchip Technology means opting for a microcontroller that balances performance with power efficiency. Its rich set of features, combined with Microchip's reputation for quality and support, makes it a reliable choice for designers and engineers looking to develop durable and efficient electronic systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess