EN
  • EN
  • DE

PIC16C65B-04I/P

Part No PIC16C65B-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-Pin 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
RoHS State Request Verification
Win Source Part Number 1237851-PIC16C65B-04I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C65
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C65B-04I/P CAD Model

Description

The PIC16C65B-04I/P is a high-performance CMOS fully-static 8-bit microcontroller fabricated by Microchip Technology. It belongs to Microchip's extensive PIC family of microcontrollers and is known for its versatility and reliability in a wide array of embedded applications. This specific model comes in a 40-pin PDIP (Plastic Dual In-line Package) and operates at a frequency of 4 MHz. Its industrial temperature range and through-hole mounting design make it suitable for a variety of challenging environments and applications.

Key Features:

  • Core: The PIC16C65B-04I/P is built around an 8-bit PIC core, providing a solid balance between low power consumption and high performance, which is essential for power-sensitive and time-critical applications.
  • Program Memory: It features 7KB of on-board EPROM, allowing for robust program storage capabilities.
  • RAM: With 192 bytes of RAM, this microcontroller offers enough space for temporary data storage during operation.
  • I/O Pins: The device boasts 33 versatile input/output pins, which provides flexibility for interfacing with a variety of peripherals and sensors.
  • Timers: It is equipped with multiple timers, including an 8-bit and two 16-bit timers, which are crucial for timing and counting operations.
  • Communication: The microcontroller supports serial communication via synchronous and asynchronous protocols, enhancing its connectivity with other devices.
  • Operating Voltage: It operates within a range of 4.5V to 5.5V, making it compatible with standard logic levels and power supplies.

Applications:

The PIC16C65B-04I/P is designed for implementation in a diverse set of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Robotics
  • Home appliances
  • Consumer electronics
  • Medical devices

In conclusion, the PIC16C65B-04I/P from Microchip Technology is a robust and versatile microcontroller that offers a perfect blend of features for designers looking for a reliable and cost-effective solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.2081 $81.2081
2+ $66.6331 $133.2662
3+ $64.5506 $193.6518
4+ $62.4682 $249.8728
5+ $60.3857 $301.9285
7+ $54.1395 $378.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess