EN
  • EN
  • DE

PIC16C64A-04/P

Part No PIC16C64A-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 40-PDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name PIC16C64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C64A04P, PIC16C64A-04/PR, PIC16C64A-04/PR-ND, PIC16C64A-04/P-NDR
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889383-PIC16C64A-04/P
Ultra Librarian 3D Model Ultra Librarian PIC16C64A-04/P CAD Model

Description

Product Overview: PIC16C64A-04/P Microcontroller

The PIC16C64A-04/P is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is part of the renowned PIC family of microcontrollers, which are popular for their robustness, reliability, and ease of use in a wide range of electronic applications. The PIC16C64A-04/P is particularly well-suited for applications in automation, consumer electronics, automotive industries, and more.

Key Features

  • CPU: The device boasts a powerful RISC architecture with only 35 single-word instructions to learn. The operating speed is DC – 20 MHz clock input, which translates to a 200 ns instruction cycle.
  • Memory: It comes with 3KB of program memory and 128 bytes of RAM. The EEPROM data memory is 128 bytes, which is ideal for non-volatile storage of data.
  • I/O and Peripherals: The microcontroller includes 13 I/O pins and an array of integrated peripherals such as timers, serial communication, and an analog-to-digital converter.
  • Operating Voltage: It operates at a voltage range of 4.0V to 5.5V, making it versatile for various power supply configurations.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C.

Applications

The PIC16C64A-04/P is ideal for application development due to its adaptable nature and comprehensive feature set. It is commonly used in:

  • Embedded systems
  • Automation and control systems
  • Automotive electronics
  • Consumer electronics
  • Industrial instrumentation

Package and Quality

The microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package), which allows for easy insertion into standard breadboards and sockets for prototyping purposes. Microchip Technology ensures high-quality standards, and the PIC16C64A-04/P is no exception, offering reliable performance for critical and demanding applications.

Whether you're a hobbyist working on a DIY project or a professional engineer designing a sophisticated system, the PIC16C64A-04/P from Microchip Technology provides a cost-effective and flexible solution to meet your microcontroller needs.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8215 $53.0365
26+ $3.9561 $102.8586
40+ $3.8325 $153.3000
54+ $3.7089 $200.2806
70+ $3.5852 $250.9640
94+ $3.2143 $302.1442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess