EN
  • EN
  • DE

PIC16C63A-20I/SO

Part No PIC16C63A-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-Pin 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1237843-PIC16C63A-20I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C63
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C63A-20I/SO CAD Model

Description

Microchip Technology's PIC16C63A-20I/SO Microcontroller

The PIC16C63A-20I/SO is a powerful, high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and efficient solution for a wide range of embedded system applications. This robust MCU is based on Microchip's advanced PIC architecture, and it is well-suited for applications requiring a balance between power consumption and processing capability.

Housed in a compact SOIC package, the PIC16C63A-20I/SO is designed for surface-mount technology, making it ideal for space-constrained applications. It operates at a maximum frequency of 20MHz, providing ample speed for time-sensitive tasks. Additionally, the MCU is characterized by its industrial temperature range, operating reliably between -40°C to +85°C, which ensures stable performance even in harsh environmental conditions.

One of the standout features of this MCU is its built-in EEPROM memory, which allows for data retention without the need for external storage components. The PIC16C63A-20I/SO is equipped with 7KB of flash program memory, ensuring sufficient space for complex program code, and 192 bytes of RAM for efficient data handling and processing.

The MCU also boasts a rich set of peripherals, including:

  • 22 I/O pins that provide the flexibility to connect with various external devices and components.
  • An 8-bit timer and a 16-bit timer, which are essential for precise event timing and pulse width modulation (PWM) tasks.
  • A versatile serial communication interface that supports synchronous and asynchronous protocols, enabling easy integration with other digital systems.

With its low power consumption and wide operating voltage range of 4.0V to 5.5V, the PIC16C63A-20I/SO is optimized for battery-powered and portable devices. The MCU also incorporates power-saving features such as a power-on reset, a watchdog timer, and selectable oscillator options to further enhance its energy efficiency.

Overall, the PIC16C63A-20I/SO from Microchip Technology is a reliable and feature-rich microcontroller that is an excellent choice for designers and engineers looking to develop sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4059 $58.8413
17+ $6.8971 $117.2507
26+ $6.6816 $173.7216
36+ $6.4661 $232.7796
47+ $6.2506 $293.7782
62+ $5.6040 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess