Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 791916-PIC16C63-20/SP
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C63
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C63-20/SP CAD Model

Description

The PIC16C63-20/SP is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver versatility and efficiency for a wide range of applications. The device operates at a maximum speed of 20 MHz, providing a robust solution for embedded control systems.

This microcontroller is a member of Microchip's extensive PIC family, renowned for their ease of use and advanced features. The PIC16C63-20/SP, in particular, is equipped with a generous 7 KB of on-board EPROM, allowing for ample program storage. Additionally, it boasts 192 bytes of RAM and 22 I/O pins, making it capable of handling complex tasks and interfacing with multiple peripherals.

The device's architecture includes a range of integrated peripherals, such as an 8-bit timer, a 16-bit timer, and an onboard oscillator, which can be configured for various clock options. The microcontroller also features a watchdog timer to ensure reliable operation, even in the event of software anomalies.

For enhanced data manipulation capabilities, the PIC16C63-20/SP incorporates a powerful instruction set that supports a broad array of operations, including bit manipulation, arithmetic, and logic functions. This allows for efficient program execution and quick response to real-time events, which is crucial for control-oriented applications.

The microcontroller's package is the SP (Single In-line Package) with a 28-pin configuration, ensuring compatibility with a wide range of PCB layouts and making it a flexible choice for both prototyping and mass production. Its robustness is further highlighted by its wide operating voltage range and extended temperature range, ensuring reliable performance in demanding environments.

In summary, the PIC16C63-20/SP from Microchip Technology is a versatile and powerful microcontroller that is well-suited for a variety of embedded control applications. With its rich set of features and reliable performance, this device is an excellent choice for designers looking to create efficient and cost-effective solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention