Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C63
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C63-04/SO-NDR,PIC16C6304SO
Standard Package 27
Win Source Part Number 1321935-PIC16C63-04/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C63-04/SO CAD Model

Description

Product Overview: PIC16C63-04/SO - Microchip Technology

The PIC16C63-04/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the PIC family, which is widely recognized for its ease of use and reliability in various electronic applications. The PIC16C63-04/SO is specifically designed to cater to a wide array of applications, ranging from automotive systems to consumer electronics, making it an ideal choice for designers looking for a flexible and powerful control solution.

Key Features:

  • Core: The PIC16C63-04/SO is built around an 8-bit CMOS microcontroller core, offering a perfect balance between power consumption and processing capability.
  • Speed: With a maximum operating speed of 4 MHz, this MCU delivers efficient performance for time-sensitive tasks.
  • Memory: It comes equipped with 7 KB of program memory and 192 Bytes of RAM, providing sufficient space for complex programs and data manipulation.
  • I/O Ports: The device includes 22 I/O pins, allowing for extensive interfacing with peripheral devices.
  • Timers: It features two built-in timers, which are essential for tasks requiring precise timing and event management.
  • Serial Communication: The MCU supports serial communication via USART, enabling easy data transfer between devices.
  • Power-Saving Modes: Multiple power-saving modes, such as Sleep and Idle, help reduce power consumption during periods of low activity.
  • Package: The PIC16C63-04/SO comes in a 28-pin SOIC package, which is suitable for surface-mount technology (SMT) and fits compactly on PCBs.

Applications:

The PIC16C63-04/SO is highly versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Embedded systems

With its robust set of features and Microchip's reputation for quality, the PIC16C63-04/SO MCU stands out as a reliable choice for developers and engineers looking to integrate a powerful microcontroller into their designs. Its small form factor, combined with its extensive capabilities, ensures that this MCU will remain a popular choice for a wide range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention