EN
  • EN
  • DE

PIC16C62A-04I/SO

Part No PIC16C62A-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 045826-PIC16C62A-04I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C62A-04I/SO CAD Model

Description

Microchip Technology's PIC16C62A-04I/SO Microcontroller

The PIC16C62A-04I/SO is a versatile and high-performance 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications. This robust integrated circuit is housed in a compact SOIC (Small Outline Integrated Circuit) package, providing an ideal solution for space-constrained applications.

Key Features:

  • Core: The PIC16C62A-04I/SO features a powerful PIC microcontroller core with a maximum clock speed of 4 MHz, making it suitable for handling complex tasks and processes.
  • Memory: It includes 3.5 KB of on-board program memory and 128 bytes of RAM, ensuring sufficient space for your application's code and data storage needs.
  • I/O Pins: With 22 I/O pins, this microcontroller offers ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • EEPROM: 128 bytes of EEPROM provide non-volatile memory storage, which is essential for saving configuration settings or small amounts of data that must persist through power cycles.
  • Timers: It is equipped with two timers, including an 8-bit timer and a 16-bit timer, which are invaluable for time-related operations like pulse generation, measurement, and real-time event scheduling.
  • Communication Peripherals: The device supports serial communication via USART, allowing for easy integration with serial devices and communication protocols.
  • Analog Features: The microcontroller also includes an 8-channel, 8-bit analog-to-digital converter (ADC), enabling it to handle analog inputs for sensor interfacing and data acquisition tasks.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environments.
  • Power Efficiency: Designed with power-saving features, the PIC16C62A-04I/SO is suitable for low-power applications, extending the battery life of portable devices.

Applications:

The PIC16C62A-04I/SO is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Smart home devices

Its combination of processing power, memory capacity, and rich set of peripherals make the PIC16C62A-04I/SO a go-to choice for developers and engineers looking for a reliable and flexible microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess