EN
  • EN
  • DE

PIC16C621A-20I/SO

Part No PIC16C621A-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 96 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 061725-PIC16C621A-20I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C621A-20I/SO CAD Model

Description

Microchip Technology's PIC16C621A-20I/SO Microcontroller

The PIC16C621A-20I/SO is a powerful and versatile microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. Designed to deliver high performance in a compact package, this MCU is ideal for a variety of embedded applications. The PIC16C621A-20I/SO operates at a maximum frequency of 20MHz, providing a solid balance between speed and power consumption.

Encased in a sleek SOIC (Small Outline Integrated Circuit) package, this MCU is a great choice for space-constrained applications. It features 1.75KB of on-board program memory and 128 bytes of RAM, which, while modest, is sufficient for many simple control tasks and basic applications. The device also includes an EEPROM memory of 128 bytes, allowing for non-volatile storage of data.

The PIC16C621A-20I/SO is equipped with an 8-bit architecture and supports a wide operating voltage range from 2.5V to 5.5V, making it versatile for use in various power environments. This microcontroller also boasts an impressive array of built-in peripherals, including timers, an analog comparator, and I/O ports, which expand its functionality and reduce the need for external components.

One of the key features of this MCU is its robust I/O capabilities. It offers up to 13 I/O pins, providing ample connectivity options for interfacing with sensors, actuators, and other electronic components. Additionally, its in-circuit serial programming (ICSP) capability allows for convenient programming and reprogramming of the device, which is essential for rapid prototyping and iterative development processes.

The PIC16C621A-20I/SO is also designed with protection features in mind, including power-on reset, watchdog timer, and brown-out detection, ensuring reliable operation under varying conditions. These features contribute to the overall stability and dependability of the system it's integrated into.

In summary, the PIC16C621A-20I/SO from Microchip Technology is a cost-effective, feature-rich MCU solution that is perfect for designers looking for a small-footprint, programmable device for their control applications. Its balance of power, functionality, and size makes it an excellent choice for a wide range of embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6649 $53.3192
19+ $5.4686 $103.9034
29+ $5.2977 $153.6333
40+ $5.1268 $205.0720
51+ $4.9560 $252.7560
68+ $4.4433 $302.1444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess