EN
  • EN
  • DE

PIC16C621A-04I/SSVAO

Part No PIC16C621A-04I/SSVAO
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833801-PIC16C621A-04I/SSVAO
Ultra Librarian 3D Model Ultra Librarian PIC16C621A-04I/SSVAO CAD Model

Description

The PIC16C621A-04I/SSVAO is a high-performance, fully-static, 8-bit CMOS microcontroller produced by Microchip Technology. It is packed with Microchip's PIC microcontroller architecture, known for its ease of use and flexibility in a wide range of electronic applications. This particular model comes in an SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

With a clock speed of 4 MHz, the PIC16C621A-04I/SSVAO is designed to execute instructions efficiently, allowing for a quick response time in embedded systems. It operates within an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.

This microcontroller is equipped with 1.75KB of program memory and 96 bytes of data RAM, providing sufficient space for small to medium complexity applications. It also features an EEPROM memory of 128 bytes, which is useful for storing non-volatile data that must be retained during power cycles, such as configuration settings or calibration data.

The PIC16C621A-04I/SSVAO supports a variety of peripherals that enhance its capabilities. These include 13 I/O pins, a high-performance 8-bit timer, and a watchdog timer that helps in maintaining system integrity. The device also includes an analog comparator, which can be used in various applications such as sensor interfacing or voltage level detection.

For programming and debugging, the microcontroller supports in-circuit serial programming (ICSP) which simplifies the development process and reduces time-to-market. This feature allows developers to program the microcontroller after it has been placed in a circuit, facilitating easy updates and bug fixes.

The PIC16C621A-04I/SSVAO is a versatile microcontroller that is ideal for automation, consumer electronics, automotive applications, and more. Its robust feature set, combined with Microchip's support and resources, makes it a reliable choice for designers looking to create efficient and cost-effective embedded systems.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 393 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess