EN
  • EN
  • DE

PIC16C58A-04/SO

Part No PIC16C58A-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description ROM-Based 8-Bit CMOS Microcontroller Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348515-PIC16C58A-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C58A-04/SO CAD Model

Description

Microchip Technology's PIC16C58A-04/SO Microcontroller

The PIC16C58A-04/SO is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a seamless integration of performance, power-efficiency, and versatility for a wide range of embedded applications. This microcontroller is housed in a compact SOIC (Small Outline Integrated Circuit) package, ensuring a minimal footprint on your PCB and ease of integration in space-constrained designs.

Key Features

  • CPU: The PIC16C58A-04/SO operates at a speed of 4 MHz, providing a solid balance between processing power and energy consumption. It uses Microchip's well-known RISC architecture, ensuring efficient instruction execution that can greatly enhance the performance of your application.
  • Memory: This device comes with a generous amount of EPROM, which allows for on-device data storage and is particularly useful for applications where firmware updates are not required post-deployment. The EPROM technology also provides a reliable non-volatile memory solution.
  • I/O Ports: It features multiple general-purpose I/O pins that enable the microcontroller to interface with a variety of peripherals, sensors, and actuators, making it highly adaptable for various design requirements.
  • Timer Modules: The inclusion of versatile timer modules allows for precise timing operations, which are essential for tasks such as event counting, pulse generation, and time-sensitive control applications.
  • Power Efficiency: Designed for low-power operations, the PIC16C58A-04/SO is an excellent choice for battery-powered devices or applications where power availability is a concern. It offers various power-saving modes to extend battery life and reduce energy costs.

Applications

The PIC16C58A-04/SO is suitable for a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Home Automation
  • Medical Devices

With its robust feature set and Microchip's reputation for reliability, the PIC16C58A-04/SO microcontroller is a smart choice for developers looking to create sophisticated and durable embedded systems. Whether you're designing a simple home appliance or a complex industrial controller, this microcontroller provides the flexibility and performance necessary to meet your design specifications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess