EN
  • EN
  • DE

PIC16C55-LPI/P

Part No PIC16C55-LPI/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28DIP / PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 24 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 6.25V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number PIC16C55
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16C55-LPI/P-NDR
Standard Package 15
Win Source Part Number 1322359-PIC16C55-LPI/P
Ultra Librarian 3D Model Ultra Librarian PIC16C55-LPI/P CAD Model

Description

Microchip Technology PIC16C55-LPI/P Microcontroller

The PIC16C55-LPI/P from Microchip Technology is a versatile 8-bit microcontroller that is well-suited for a wide range of applications in the consumer, automotive, and industrial markets. This microcontroller is part of Microchip's renowned PIC16C family, known for its robust performance and reliability in various operating conditions. With its low-power CMOS technology, the PIC16C55-LPI/P is especially designed to deliver efficient power management, making it an ideal choice for battery-powered and power-sensitive applications.

The PIC16C55-LPI/P operates within a voltage range of 2.5V to 6.0V, providing flexibility for different power supply designs. It features a total of 20 pins, with 12 input/output (I/O) pins that offer ample connectivity options for peripheral devices. Its compact DIP (Dual In-line Package) form factor ensures easy integration into a wide array of PCB designs and is particularly friendly for prototyping and small-scale production.

This microcontroller comes with 512 bytes of on-chip EPROM, allowing for the storage of essential code and data. The EPROM technology also provides the advantage of in-circuit programming and reprogramming, which is essential for rapid development and iterative testing processes. Additionally, the device includes an internal oscillator, which reduces the need for external timing components and simplifies the overall circuit design.

Other notable features of the PIC16C55-LPI/P include:

  • 25 mA source/sink per I/O
  • Low power consumption in standby mode
  • Wide operating temperature range of -40°C to +85°C
  • Power-saving SLEEP mode
  • Watchdog Timer (WDT) for system reliability
  • Programmable prescaler for timer modules

With its ease of use and extensive support in the form of development tools, documentation, and libraries, the PIC16C55-LPI/P is a go-to microcontroller for engineers and hobbyists alike. Whether it's for simple control systems, custom timers, or interfacing with various sensors and actuators, this microcontroller offers a cost-effective solution without compromising on performance.

Microchip Technology's commitment to quality ensures that the PIC16C55-LPI/P is a reliable component for your next project, providing the performance and durability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2802 $73.1208
8+ $14.9988 $119.9904
12+ $14.5299 $174.3588
17+ $14.0610 $239.0370
22+ $13.5932 $299.0504
29+ $12.1864 $353.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
In Stock: 300 pieces Factory Stock: 300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess