EN
  • EN
  • DE

PIC16C54C-20/SS

Part No PIC16C54C-20/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 20SSOP / MCU 8-bit PIC RISC 768B EPROM 5V Automotive 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 25 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 791894-PIC16C54C-20/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C54
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C54C-20/SS CAD Model

Description

Product Overview: PIC16C54C-20/SS

The PIC16C54C-20/SS is a high-performance, CMOS fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is a member of the renowned PIC (Peripheral Interface Controller) family, which is well-known for its robust architecture, wide range of features, and ease of use. This microcontroller is designed to support a variety of electronic applications, particularly in the automation, consumer electronics, and automotive industries.

Key Features

  • CPU: The device features a powerful RISC architecture with only 33 single-word instructions. Most instructions are executed in a single cycle, enabling high-speed processing and efficient use of power.
  • Operating Speed: It operates at a maximum frequency of 20MHz, providing a throughput of 5 million instructions per second (MIPS) at 20MHz, which is suitable for time-critical tasks and responsive systems.
  • Program Memory: It comes with 512 words of EPROM, making it ideal for applications that require a moderate amount of code storage.
  • I/O Ports: The microcontroller includes 12 general-purpose I/O pins that allow it to interface with external devices and sensors, providing flexibility and expandability in system design.
  • Timer: An 8-bit timer is integrated into the microcontroller, which can be used for timing and counting applications.
  • Power Efficiency: The PIC16C54C-20/SS is designed for low power consumption, with several power-saving modes that help extend battery life in portable devices.
  • Package: The microcontroller is available in a 20-pin SSOP (Shrink Small Outline Package), making it compact and suitable for space-constrained applications.

Applications

The versatility of the PIC16C54C-20/SS makes it an excellent choice for a wide range of applications, such as:

  • Consumer electronics (e.g., remote controls, gaming devices)
  • Automotive systems (e.g., engine control, body electronics)
  • Industrial automation (e.g., process control, robotics)
  • Home automation (e.g., smart appliances, security systems)

With its robust feature set and Microchip's reputation for reliability, the PIC16C54C-20/SS microcontroller is a cost-effective and powerful solution for designers looking to add intelligence to their electronic products.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5883 $82.7649
6+ $22.6368 $135.8208
8+ $21.9288 $175.4304
11+ $21.2220 $233.4420
15+ $20.5151 $307.7265
19+ $18.3922 $349.4518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess