EN
  • EN
  • DE

PIC16C54A-10I/SS

Part No PIC16C54A-10I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 20SSOP / PIC series Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16C54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16C54A-10I/SS-NDR
Standard Package 67
Win Source Part Number 1084914-PIC16C54A-10I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C54A-10I/SS CAD Model

Description

Microchip Technology's PIC16C54A-10I/SS Microcontroller

The PIC16C54A-10I/SS is a highly efficient 8-bit microcontroller from Microchip Technology, designed to deliver robust performance for a wide range of embedded applications. This compact, yet powerful, integrated circuit is part of Microchip's renowned PIC microcontroller family, which is celebrated for its ease of use and flexibility in various electronic systems.

Key Features

  • CPU: The PIC16C54A-10I/SS features a traditional Microchip RISC architecture, which allows for fast and predictable execution times for instructions, with most instructions executing in just one machine cycle.
  • Operating Speed: It operates at a speed of 10 MHz, providing a solid balance between power consumption and processing capabilities, suitable for time-sensitive tasks in embedded systems.
  • Program Memory: With 512 words of EPROM, users have enough space for small to medium complexity programs. The EPROM technology ensures data retention and provides the ability to reprogram the device as needed.
  • I/O Pins: The device comes with 12 general-purpose I/O pins, which can be configured to handle a variety of functions and peripherals, offering designers flexibility in interfacing with other components.
  • Timers: An integrated 8-bit timer helps in managing time-related tasks without the need for additional external components.
  • Supply Voltage: It can operate within a range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.

Package and Temperature Range

The PIC16C54A-10I/SS comes in a 20-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications. It is specified for the industrial temperature range, operating reliably from -40°C to +85°C, ensuring stable performance across diverse environmental conditions.

Applications

With its robust feature set, the PIC16C54A-10I/SS is well-suited for applications such as:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Home appliances
  • Security systems

Overall, the PIC16C54A-10I/SS from Microchip Technology is a reliable and cost-effective solution for designers looking to optimize their embedded systems with a microcontroller that offers a good balance between performance and power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess