Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 6.25 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 042145-PIC16C54-XTI/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C54-XTI/SO CAD Model

Description

Product Overview: PIC16C54-XTI/SO Microcontroller

The PIC16C54-XTI/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This compact and versatile MCU is designed to support a wide range of applications, from simple to complex, with its robust architecture and feature set. Encased in a small-outline (SO) package, it is particularly suited for space-constrained applications.

This 8-bit microcontroller is built on Microchip's reliable PIC architecture, offering a perfect blend of power efficiency and processing capability. The PIC16C54-XTI/SO operates within an extended temperature range, making it an ideal choice for industrial-grade applications that demand consistent performance under varying environmental conditions.

Key Features:

  • CPU: The PIC16C54-XTI/SO is based on an 8-bit CMOS technology with a powerful instruction set optimized for control-oriented applications.
  • Memory: It comes equipped with 512 words of program memory and 25 bytes of data RAM, supporting modest application requirements.
  • I/O Ports: The device features 12 input/output pins, providing ample interfacing capabilities for peripherals and other circuit components.
  • Speed: With a maximum operating frequency of 20 MHz, it can perform tasks rapidly, making it suitable for time-sensitive operations.
  • Operating Voltage: The microcontroller supports a voltage range of 2.5V to 5.5V, offering flexibility in power supply design and compatibility with various logic levels.
  • Temperature Range: Its extended operating temperature range from -40°C to +85°C ensures reliable operation in harsh conditions.
  • Packaging: Offered in a space-saving 18-pin SOIC package, it is ideal for compact PCB layouts.

Applications:

The PIC16C54-XTI/SO is a versatile MCU that can be used in a variety of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Security systems
  • Consumer electronics

With its robust feature set and extended temperature range, the PIC16C54-XTI/SO from Microchip Technology stands out as a reliable and efficient choice for designers looking to balance performance with space and power constraints.

You May Also Be Interested in

Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention