EN
  • EN
  • DE

PIC12F617-E/MS

Part No PIC12F617-E/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8MSOP / PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number PIC12F617
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 100
Win Source Part Number 1039572-PIC12F617-E/MS
Ultra Librarian 3D Model Ultra Librarian PIC12F617-E/MS CAD Model

Description

Microchip PIC12F617-E/MS Microcontroller

The PIC12F617-E/MS is a powerful yet compact microcontroller produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model comes in a 16-pin MSOP (Micro Small Outline Package) form factor, ideal for space-constrained applications.

At the heart of the PIC12F617-E/MS is a high-performance RISC CPU with only 35 single-word instructions to learn. The device boasts a flash memory size of 3.5KB, which provides ample space for application code, and 128 bytes of RAM for data storage. Additionally, it includes 256 bytes of EEPROM for non-volatile data storage.

This microcontroller is equipped with an impressive array of features, including an internal oscillator with eight selectable frequencies, eliminating the need for external clock components. It also provides enhanced versatility with its four-channel 10-bit Analog-to-Digital Converter (ADC), making it perfect for interfacing with analog sensors and performing complex measurements.

The PIC12F617-E/MS supports various serial communication protocols such as I2C, SPI, and UART, allowing for easy integration into a multitude of systems. For safety-critical applications, its Watchdog Timer (WDT) and Power-On Reset (POR) features ensure reliable operation by providing protection against system failures.

Moreover, Microchip's microcontroller supports power-saving modes such as sleep, idle, and doze, which are crucial for battery-powered or energy-efficient devices. With its wide operating voltage range of 2.0V to 5.5V, the PIC12F617-E/MS is highly adaptable to different power environments.

Whether you're designing industrial controls, consumer electronics, automotive systems, or Internet of Things (IoT) devices, the PIC12F617-E/MS from Microchip Technology is a versatile and robust choice that offers a perfect blend of performance, power efficiency, and features in a small package.

Learn more about the PIC12F617-E/MS

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2529 $50.1160
100+ $1.0280 $102.8000
155+ $0.9959 $154.3645
210+ $0.9638 $202.3980
270+ $0.9317 $251.5590
360+ $0.8353 $300.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess