EN
  • EN
  • DE

PIC12F615T-I/MS068

Part No PIC12F615T-I/MS068
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833800-PIC12F615T-I/MS068
Ultra Librarian 3D Model Ultra Librarian PIC12F615T-I/MS068 CAD Model

Description

Microchip Technology's PIC12F615T-I/MS068: A Compact, Versatile Microcontroller

The PIC12F615T-I/MS068 is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed for embedded applications requiring a small form factor and efficient power management. This 8-bit microcontroller combines intelligent analog and digital peripherals with low-power features, making it an ideal choice for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

Key Features:

  • Core: The PIC12F615T-I/MS068 is built on a PIC architecture with a 20 MHz internal oscillator, providing a robust platform for executing instructions efficiently.
  • Memory: It boasts 1.75KB of flash program memory, 64 bytes of EEPROM, and 64 bytes of RAM, ensuring ample space for application code and data storage.
  • I/O and Peripherals: The device includes 6 general-purpose I/O pins, along with an array of integrated peripherals such as an analog-to-digital converter (ADC), comparator, and a PWM module, enhancing its functionality in various control applications.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, this microcontroller is resilient and reliable under extreme environmental conditions.
  • Low Power Consumption: It features multiple sleep modes, which significantly reduce power consumption, making it suitable for battery-powered and portable applications.
  • Package: The PIC12F615T-I/MS068 comes in a compact MSOP-8 package, which allows for space-saving PCB designs without compromising performance.

Applications:

The versatility of the PIC12F615T-I/MS068 enables it to be used in a broad spectrum of applications. It is particularly well-suited for:

  • LED lighting control
  • Battery management systems
  • Small motor control
  • Portable devices
  • Power supply monitoring
  • Consumer electronics

The PIC12F615T-I/MS is a testament to Microchip Technology's commitment to providing innovative, scalable, and cost-effective microcontroller solutions. Its integration of essential features with advanced power management options makes it a go-to choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess