EN
  • EN
  • DE

PIC12CE519/JW

Part No PIC12CE519/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB EPROM/UV 8CDIP / PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) EPROM, UV 8-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type EPROM, UV
EEPROM Size 16 x 8
RAM Size 41 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 8-CDIP (0.300", 7.62mm) Window
Supplier Device Package 8-CDIP
Base Product Number PIC12CE519
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 56
Win Source Part Number 1318915-PIC12CE519/JW
Ultra Librarian 3D Model Ultra Librarian PIC12CE519/JW CAD Model

Description

Microchip Technology PIC12CE519/JW Microcontroller

The PIC12CE519/JW is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications that require a compact, yet powerful, programmable solution. This MCU is part of the renowned PIC family, which is celebrated for its ease of use, reliability, and versatility in various electronic designs.

Key Features:

  • Core: The device is built around an 8-bit PIC microcontroller core, offering a perfect balance between processing power and energy efficiency, making it ideal for battery-powered and portable applications.
  • Memory: It comes with 512 words of program memory and 25 bytes of data RAM, along with an additional 128 bytes of EEPROM for non-volatile storage. This memory configuration allows for robust program and data management, suitable for simple to moderately complex tasks.
  • I/O Pins: The MCU provides 6 general-purpose I/O pins, which can be configured for input or output, offering flexibility in interfacing with peripherals such as sensors, switches, and other digital devices.
  • Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, accommodating a variety of power sources and ensuring compatibility with both TTL and CMOS logic levels.
  • Package: The PIC12CE519/JW is available in a windowed ceramic JW package, which is suitable for applications requiring exposure to ultraviolet (UV) light for erasing and reprogramming the device.
  • Timer: It includes an 8-bit timer and a watchdog timer, which help in managing time-critical operations and system integrity checks.

Applications:

The versatility of the PIC12CE519/JW makes it suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial controls
  • Medical devices
  • Security systems
  • Small-scale automation projects

With its robust feature set, the PIC12CE519/JW from Microchip Technology stands as an excellent choice for designers looking for a cost-effective, yet powerful microcontroller for their embedded systems. Its JW package also offers the added benefit of being reprogrammable, which is particularly useful for prototyping and iterative development processes.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess