EN
  • EN
  • DE

PIC12CE518-04/P

Part No PIC12CE518-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
EEPROM Size 16 x 8
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 061667-PIC12CE518-04/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12CE518-04/P CAD Model

Description

Microchip Technology's PIC12CE518-04/P Microcontroller

The PIC12CE518-04/P is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC series. This 8-bit MCU is designed for embedded applications requiring a small form factor, low power consumption, and a rich set of features. It operates at a maximum frequency of 4 MHz, providing a balanced trade-off between speed and power efficiency.

This microcontroller comes in a compact 8-pin PDIP (Plastic Dual In-line Package), making it ideal for space-constrained applications. The device is equipped with Microchip's EPROM technology, which allows for easy programming and reprogramming during the development phase and after deployment. This feature is particularly useful for prototyping, testing, and small production runs.

The PIC12CE518-04/P boasts 512 words of program memory and 25 bytes of data RAM, which, while modest, is sufficient for a range of simple control tasks and applications. Additionally, it includes an integrated oscillator, saving external component costs and board space, and it supports a wide voltage range of 2.0V to 5.5V, enhancing its versatility across different power environments.

Among its peripheral features, this microcontroller offers a 4-channel 8-bit Analog-to-Digital Converter (ADC), which is essential for interfacing with analog sensors and inputs. It also has two timers, an on-chip comparator, and Watchdog Timer (WDT) to improve system reliability by resetting the MCU in case of software malfunctions.

The PIC12CE518-04/P supports Microchip's ICSP™ (In-Circuit Serial Programming™) technology, enabling in-system programming and making it easier for developers to update firmware post-deployment. This MCU is a perfect choice for a variety of applications, including but not limited to, consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices.

In summary, the PIC12CE518-04/P from Microchip Technology is a versatile, cost-effective, and power-efficient microcontroller that offers the perfect balance of performance and features for a variety of embedded system applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1757 $52.9065
105+ $0.9647 $101.2935
165+ $0.9346 $154.2090
225+ $0.9044 $203.4900
290+ $0.8743 $253.5470
385+ $0.7838 $301.7630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess