EN
  • EN
  • DE

PIC12C509AT-04E/SN

Part No PIC12C509AT-04E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 4MHz
Peripherals POR, WDT
The number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Date RAM Size 41 x 8
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number PIC12C509A
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 715766-PIC12C509AT-04E/SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C509AT-04E/SN CAD Model

Description

Product Overview

The PIC12C509AT-04E/SN is a highly integrated microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and versatile features. Designed to cater to a wide range of applications, this 8-bit MCU is a member of Microchip's extensive PIC family, known for their reliability and ease of use.

Key Features

  • Core: The PIC12C509AT-04E/SN is built around an 8-bit processor core, capable of executing powerful instructions with efficiency and speed, making it suitable for a variety of embedded applications.
  • Program Memory: It comes with 1.5 KB of on-board OTP (One-Time Programmable) program memory, allowing developers to store the application code directly on the device.
  • I/O Pins: This microcontroller offers 6 general-purpose I/O pins, providing flexibility in interfacing with external peripherals and devices.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it versatile for use in both low-power and standard-power applications.
  • Frequency: The device is clocked at 4 MHz, delivering a balanced performance for time-sensitive tasks without compromising power consumption.
  • Packaging: The MCU is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained designs.
  • Watchdog Timer: It includes an on-chip watchdog timer, which helps in maintaining system integrity by resetting the MCU in case of software anomalies or malfunctions.
  • Power-saving Modes: The PIC12C509AT-04E/SN supports power-saving modes such as sleep mode, which significantly reduces power consumption when the MCU is not actively running tasks.

Applications

The versatility of the PIC12C509AT-04E/SN makes it ideal for a wide array of applications, such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Home Automation
  • Personal Health Devices
  • Smart Sensors

With its robust feature set and compact size, the PIC12C509AT-04E/SN from Microchip Technology is a perfect choice for designers looking for a reliable and cost-effective MCU solution.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess