The PIC12C508A-4I is a highly efficient 8-bit microcontroller designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC12C family, which is renowned for its small form factor and low power consumption, making it an ideal choice for a wide range of applications in various industries.
Key Features
- Program Memory Type: OTP (One-Time Programmable)
- Program Memory Size: 768x12 bits
- CPU Speed: DC - 4 MHz oscillator/clock input
- Number of I/O Pins: 5
- Operating Voltage Range: 2.5V to 5.5V
- Temperature Range: Industrial (-40°C to +85°C)
- Packaging: 8-pin PDIP, SOIC
Performance and Efficiency
The PIC12C508A-4I is designed to deliver outstanding performance with its fully static architecture and support for a 4 MHz external clock input. Its OTP memory allows for a high level of integration, ensuring a cost-effective solution with a minimal number of external components. The device's low power consumption is a hallmark of the PIC12C series, making it particularly suitable for battery-operated and power-sensitive applications.
Applications
Thanks to its compact size and robust feature set, the PIC12C508A-4I is versatile for use in various applications, including:
- Automotive systems
- Personal medical devices
- Security systems
- Small appliances
- Utility meters
- Wearable electronics
Design Support
Microchip Technology provides extensive support for the PIC12C508A-4I, including technical documentation, development tools, and software libraries. Designers can leverage these resources to accelerate the development process and bring their products to market faster.