EN
  • EN
  • DE

PIC10F220T-E/OT

Part No PIC10F220T-E/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 384B FLASH SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 4
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
Data RAM Size 16 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 2x8b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-23-6
Win Source Part Number 061653-PIC10F220T-E/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC10F220T-E/OT CAD Model

Description

The PIC10F220T-E/OT is a high-performance microcontroller unit (MCU) from Microchip Technology, known for its compact design and power efficiency. This MCU is part of the PIC10F2xx family, which is renowned for its versatility in various applications, ranging from simple timing operations to complex logic control. Its small form factor, the SOT-23 package, makes it ideal for space-constrained applications.

Key Features:

  • Processor Core: The device employs a powerful 8-bit PIC core, allowing it to execute instructions quickly and efficiently, which is crucial for real-time applications.
  • Flash Memory: Equipped with 512 words (12-bit) of flash memory, the PIC10F220T-E/OT provides ample space for application code, which is essential for embedded systems that require long-term reliability and stability.
  • RAM: It contains 24 bytes of RAM, offering enough temporary data storage for intermediate calculations and data handling.
  • GPIO: The MCU offers up to 4 General Purpose I/O pins, providing flexibility in interfacing with external peripherals and devices.
  • Internal Oscillator: An 8 MHz internal oscillator negates the need for external timing devices, thus reducing the overall system cost and complexity.
  • Power Management: The device supports a wide operating voltage range from 2.0V to 5.5V, which is suitable for battery-operated and portable devices. Moreover, it features power-saving modes like idle and sleep, which are critical for extending battery life in portable applications.
  • Temperature Range: The MCU is designed to operate over an industrial temperature range, making it reliable in extreme conditions.
  • Programming: It is programmable via a serial programming interface, which simplifies the development process and allows for in-circuit debugging.

Applications:

The PIC10F220T-E/OT is ideal for a wide range of applications due to its small size and robust feature set. It is commonly used in:

  • LED lighting control
  • Battery management
  • Small motor control
  • Portable devices
  • Accessories and peripheral development

Overall, the PIC10F220T-E/OT from Microchip Technology is a versatile MCU that offers a balanced combination of performance, power efficiency, and compactness, making it a go-to choice for designers and engineers in a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0218 $51.0900
120+ $0.8384 $100.6080
185+ $0.8122 $150.2570
255+ $0.7860 $200.4300
330+ $0.7598 $250.7340
445+ $0.6812 $303.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess