EN
  • EN
  • DE

PD69100C-026501

Part No PD69100C-026501
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description Mcu For Pd691Xx Family Fw Ver 2.65 36 Vqfn 6X6X1.0Mm Tray Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 983433-PD69100C-026501
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PD69100C-026501 CAD Model

Description

Microchip Technology PD69100C-026501 Overview

The PD69100C-026501 is a high-performance integrated circuit from Microchip Technology, designed for advanced Power over Ethernet (PoE) applications. This robust IC is an ideal solution for powering devices over Ethernet cabling, which simplifies the deployment of equipment in a variety of networking environments.

Key Features

  • IEEE 802.3at Compliance: This product supports the IEEE 802.3at standard for PoE, which allows for up to 30 watts of power per port, ensuring compatibility with a wide range of powered devices (PDs) such as VoIP phones, wireless access points, and security cameras.
  • Enhanced Power Management: The PD69100C-026501 offers advanced power management capabilities, including programmable power allocation and prioritization, ensuring efficient distribution of power to connected devices.
  • Scalability: With its ability to support multiple ports, this IC can be used to design solutions that scale from small to large installations, making it suitable for both SME and enterprise applications.
  • Robust Protection Features: It includes over-current protection, under-current detection, and thermal management features, which safeguard the IC and connected devices from electrical mishaps.
  • Easy Integration: The PD69100C-026501 is designed for easy integration into existing network infrastructure, with minimal configuration required, facilitating quick deployment.

Applications

The versatile nature of the PD69100C-026501 makes it suitable for a variety of applications, including:

  • Enterprise networking switches and routers
  • Industrial networking equipment
  • Networked lighting and building management systems
  • IP surveillance systems
  • Point of Sale (POS) systems

Microchip Technology's commitment to quality ensures that the PD69100C-026501 is a reliable and durable choice for any PoE application, delivering both power and data with efficiency and ease. With its comprehensive feature set and adherence to industry standards, this product stands out as a smart choice for network designers and engineers seeking to enhance their network's power infrastructure.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7826 $59.3478
7+ $16.2319 $113.6233
10+ $15.7247 $157.2470
14+ $15.2174 $213.0436
17+ $14.7102 $250.0734
23+ $13.1884 $303.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,299 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess