EN
  • EN
  • DE

PCT25VF080B-80-4C-S2AE-T

Part No PCT25VF080B-80-4C-S2AE-T
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 271176-PCT25VF080B-80-4C-S2AE-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCT25VF080B-80-4C-S2AE-T CAD Model

Description

Microchip Technology's PCT25VF080B-80-4C-S2AE-T Flash Memory

The PCT25VF080B-80-4C-S2AE-T is a high-performance Serial Flash memory device from the renowned manufacturer Microchip Technology. This product is designed to deliver a reliable storage solution for a wide range of applications that require data integrity, durability, and fast access times. With an 8-Megabit capacity, this flash memory chip is ideal for use in embedded systems, consumer electronics, telecommunications, and industrial devices.

Key Features and Benefits:

  • Memory Capacity: The PCT25VF080B-80-4C-S2AE-T offers an 8-Megabit storage capacity, providing ample space for firmware storage, configuration parameters, or any data that requires non-volatile memory.
  • High-Speed Operation: The device operates at a clock frequency of up to 80MHz, enabling fast read and write operations which are crucial for time-sensitive applications.
  • Serial Peripheral Interface (SPI): It utilizes the SPI protocol for communication, ensuring compatibility with a wide range of microcontrollers and processors.
  • Flexible Erase Capabilities: The memory can be erased in blocks or sectors, allowing for efficient utilization of space and facilitating easier updates to stored data.
  • Low Power Consumption: Designed with power efficiency in mind, this flash memory device is suitable for battery-powered and portable applications where power conservation is critical.
  • Enhanced Security Features: It includes security features such as block protection and lock-down capabilities to prevent unauthorized access and ensure data integrity.
  • Extended Temperature Range: The PCT25VF080B-80-4C-S2AE-T is operational over an industrial temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Package Type: This device is available in an 8-contact SOIC package, which is widely used and easy to integrate into various circuit designs.

Microchip Technology's PCT25VF080B-80-4C-S2AE-T is designed with longevity and reliability in mind, ensuring that it meets the rigorous demands of modern electronic systems. Its combination of performance, capacity, and security features make it an excellent choice for designers looking to incorporate robust non-volatile memory into their products.

You May Also Be Interested in

NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess