EN
  • EN
  • DE

P89C51RDJB

Part No P89C51RDJB
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083731-P89C51RDJB
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P89C51RDJB CAD Model

Description

Microchip Technology P89C51RDJB Microcontroller

The P89C51RDJB from Microchip Technology represents a powerful microcontroller that integrates advanced features suitable for a wide range of applications. This high-performance device is based on a high-density non-volatile memory technology and is compatible with the industry-standard 80C51 instruction set.

Key Features:

  • CPU: The core processor operates at a frequency of up to 40 MHz, offering robust processing capabilities for complex tasks.
  • Memory: It comes with an enhanced 64 KB of Flash memory, which is ideal for storing large applications, and 1024 bytes of RAM for efficient data manipulation.
  • Peripherals: A variety of built-in peripherals are available, including multiple 32-bit timers, dual data pointers, a serial communication controller, and an array of I/O ports for versatile connectivity.
  • PWM Channels: Pulse Width Modulation (PWM) channels allow for precise control over motors and other devices requiring variable power levels.
  • ADC: An onboard analog-to-digital converter provides the ability to interface with analog sensors and devices, making it suitable for embedded systems that require environmental monitoring or user input.

Applications:

The P89C51RDJB is designed to cater to a diverse set of applications, ranging from industrial control systems to consumer electronics. Its robust architecture allows it to perform well in environments that demand reliability and precision.

Programming and Development:

With in-system programming (ISP) and in-application programming (IAP) support, developers can easily update the firmware of the P89C51RDJB, facilitating seamless iteration and deployment of applications. The microcontroller is also supported by a comprehensive development ecosystem, providing developers with the tools and resources needed to streamline the development process.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the P89C51RDJB is no exception. It is designed to meet stringent quality standards, ensuring reliable operation over its intended lifespan, even under challenging conditions.

Overall, the P89C51RDJB microcontroller is an excellent choice for designers looking for a high-performance, feature-rich MCU that can handle demanding applications with ease.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess