EN
  • EN
  • DE

OX-220-0100-A-20M000

Part No OX-220-0100-A-20M000
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083411-OX-220-0100-A-20M000
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OX-220-0100-A-20M000 CAD Model

Description

The OX-220-0100-A-20M000 is a state-of-the-art precision oscillator from Microchip Technology, designed to deliver high-performance frequency control in a wide array of electronic applications. This product stands out for its exceptional stability and accuracy, making it an ideal choice for critical timing applications.

Key Features

  • Frequency: The oscillator operates at a frequency of 20 MHz, which is optimal for high-speed digital electronics, including microprocessors, FPGAs, and other integrated circuits that require a stable clock source.
  • Package: Housed in a compact, surface-mount package, the OX-220-0100-A-20M000 is designed to occupy minimal board space, allowing for efficient use of PCB real estate.
  • Supply Voltage: It operates on a supply voltage that is compatible with most common electronic systems, ensuring easy integration without the need for additional voltage regulation components.
  • Temperature Stability: The device offers excellent temperature stability, maintaining consistent performance over a broad temperature range. This makes it suitable for applications that may be subjected to environmental variations.
  • Low Phase Noise: With its low phase noise characteristics, the OX-220-0100-A-20M000 provides a clean, stable clock signal that enhances the overall performance of high-speed digital systems.
  • Long-term Reliability: Microchip Technology's commitment to quality ensures that the OX-220-0100-A-20M000 is a reliable component for long-term use in critical systems.

Applications

The OX-220-0100-A-20M000 is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • Industrial electronics
  • Networking equipment
  • Consumer electronics
  • Automotive systems
  • Medical devices

With its combination of precision, stability, and compact form factor, Microchip Technology's OX-220-0100-A-20M000 is an excellent choice for any application that demands the highest level of timing accuracy and reliability.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess