EN
  • EN
  • DE

OS81050AHR-E1A-011007-V01

Part No OS81050AHR-E1A-011007-V01
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833127-OS81050AHR-E1A-011007-V01
Ultra Librarian 3D Model Ultra Librarian OS81050AHR-E1A-011007-V01 CAD Model

Description

The OS81050AHR-E1A-011007-V01 is a cutting-edge integrated circuit from Microchip Technology, a leader in the semiconductor industry. This IC is part of Microchip's extensive portfolio designed to cater to the ever-evolving needs of the automotive, industrial, and consumer electronics markets. With its robust design and advanced features, the OS81050AHR-E1A-011007-V01 is tailored to enhance the performance and reliability of in-vehicle networks.

Key Features:

  • INIC (Intelligent Network Interface Controller): This product is built around Microchip's innovative INIC technology, which facilitates high-speed data communication within the vehicle while maintaining a high level of network management and error resilience.
  • High-Speed Data Transfer: With support for high data transfer rates, this IC is well-suited for applications that require fast and efficient communication between various electronic control units (ECUs).
  • Robust Communication Protocols: The device supports a range of communication protocols that are standard in the automotive industry, ensuring compatibility with a wide array of automotive networking requirements.
  • Low-Power Operation: Designed with power efficiency in mind, the OS81050AHR-E1A-011007-V01 ensures minimal power consumption, which is critical for battery-powered systems and contributes to the overall efficiency of the vehicle's electronics.
  • Enhanced Diagnostics: The IC includes advanced diagnostic features that enable quick detection and resolution of network issues, thus ensuring reliable operation and reducing vehicle downtime.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for the harsh environments typically encountered in automotive applications.

Applications:

The OS81050AHR-E1A-011007-V01 is primarily designed for use in automotive in-vehicle networks but can also be utilized in various other applications where robust and reliable data communication is essential. Its application areas include:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Gateway Modules
  • Body Control Modules

Microchip Technology's commitment to quality and innovation is evident in the OS81050AHR-E1A-011007-V01, making it an excellent choice for designers and engineers looking to implement sophisticated networking solutions in their automotive projects.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess