EN
  • EN
  • DE

MTR6618-I/PT

Part No MTR6618-I/PT
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 247014-MTR6618-I/PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTR6618-I/PT CAD Model

Description

The MTR6618-I/PT is a robust and versatile integrated circuit from Microchip Technology, designed to deliver exceptional performance for a wide range of applications. This device is part of Microchip's renowned family of microcontrollers, which are well-known for their reliability, efficiency, and advanced features.

Key Features

  • High-Performance CPU: The core of the MTR6618-I/PT is optimized for speed and power efficiency, making it suitable for demanding applications that require quick processing and operations.
  • Advanced Peripherals: It comes equipped with a variety of built-in peripherals, including timers, serial communication interfaces, and analog-to-digital converters, providing a solid foundation for complex tasks without the need for additional components.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this microcontroller offers multiple power-saving modes to ensure minimal energy usage during idle or low-activity periods.
  • Robust Security Features: The MTR6618-I/PT incorporates several security mechanisms to protect against unauthorized access and to ensure the integrity of data and firmware.
  • Wide Operating Temperature Range: This device operates reliably across a broad temperature spectrum, making it suitable for industrial and automotive environments that experience extreme conditions.

Applications

The versatility of the MTR6618-I/PT allows it to be used in a multitude of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) products
  • Consumer electronics

Technical Specifications

The MTR6618-I/PT is built to meet the rigorous demands of modern electronics with its robust technical specifications:

  • Package Type: TQFP
  • Temperature Range: Industrial (-40°C to 85°C)
  • Quality Level: Extended Commercial
  • Mounting Type: Surface Mount

With its combination of performance, efficiency, and security, the Microchip Technology MTR6618-I/PT microcontroller is an excellent choice for designers looking to create advanced, reliable, and cost-effective products.

You May Also Be Interested in

ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
EliteMT
Lowest to $3.7539
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess