EN
  • EN
  • DE

MTP37VF512-70-3C-NH

Part No MTP37VF512-70-3C-NH
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 246997-MTP37VF512-70-3C-NH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTP37VF512-70-3C-NH CAD Model

Description

Microchip Technology's MTP37VF512-70-3C-NH

The MTP37VF512-70-3C-NH is a robust and reliable flash memory component designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is engineered to meet the rigorous demands of a wide array of applications, offering both versatility and high performance to designers and engineers.

Key Features

  • Memory Size: The device boasts a substantial 512-kilobit storage capacity, providing ample space for firmware storage, configuration parameters, or any other type of data requiring non-volatile memory.
  • Access Time: With an access time of 70 nanoseconds, the MTP37VF512-70-3C-NH ensures swift data retrieval, contributing to the overall performance and responsiveness of the system it is integrated within.
  • Package: The memory is encapsulated in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is renowned for its durability and ease of soldering onto a printed circuit board. This form factor is ideal for space-constrained applications while still allowing for robust hardware designs.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability and stable performance under extreme conditions, which is critical for applications that are exposed to harsh environments.
  • Supply Voltage: The device is designed to operate at a nominal supply voltage, making it compatible with a wide range of contemporary electronic circuits and systems.

Applications

The MTP37VF512-70-3C-NH is suited for an array of applications, including but not limited to:

  • Embedded systems
  • Industrial control units
  • Automotive electronics
  • Telecommunications infrastructure
  • Medical devices

Its robustness and reliability make it an excellent choice for systems that require long-term data retention without the need for power. The MTP37VF512-70-3C-NH from Microchip Technology represents a reliable solution for designers looking to integrate a dependable non-volatile memory component into their electronic designs.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
Agere Systems
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $3.2617
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $2.1853

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess